Wet tantalum capacitor with axial leads, hermetically sealed in a tantalum case, rated for 39µF at 60V DC with ±10% tolerance. It uses the T2 case code with a diameter of 7.14 mm and a length of 16.28 mm. The device operates from -55°C to +125°C, supports a maximum reverse voltage of 3V at +85°C and 2V at +125°C, and has a maximum ESR of 3.40 Ω at +25°C. It complies with MIL-PRF-39006/22 and is qualified under CLR79.
CAP TANT 39UF 10% 60V T2 LEV M
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1416-M39006/22-0151 |
| Product Name | Tantulum Capacitors |
| WVDC | 60 volts |