Wet tantalum capacitor with a hermetically sealed tantalum case, designed for high-reliability applications with axial leads and polarized operation. It has a capacitance of 270 µF, a rated voltage of 6 V at +85°C (derated to 4 V at +125°C), and uses the T2 case code with dimensions of 7.14 mm diameter and 16.28 mm length. The capacitance tolerance is ±10%, operating temperature range is -55°C to +125°C, maximum ESR at +25°C is 2.21 Ω, maximum leakage current at +25°C is 1 µA, and maximum ripple current at 40 kHz and +85°C is 1375 mA. It meets the MIL-PRF-39006/22 specification and is MIL qualified under CLR79.
CAP TANT 270UF 10% 6V T2 LEV M
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1416-M39006/22-0011 |
| Product Name | Tantulum Capacitors |
| WVDC | 6 volts |