The 601SHB471JSLE is a surface-mount ceramic capacitor from the SH Series Super HiQ, using NPO dielectric with a capacitance of 470 pF and a working voltage of 300 V DC. It is housed in the 1111 case size (2.80 mm × 2.80 mm), features tin-plated nickel terminations, and is laser marked. The component is RoHS and REACH compliant, with an operating temperature range of -55°C to +125°C, an insulation resistance of at least 105 MΩ, and a temperature coefficient of 0 ±30 ppm/°C. It is rated for 2,000 hours at 125°C and 2 × WV DC, with no piezo effect and no aging. The capacitor is designed for RF applications including filtering, matching, and DC blocking.
CAP HIGHQ 470pF 300V NPO 1111
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1415-601SHB471JSLE |
| Product Name | Ceramic Capacitors |
| RoHS Compliant | Yes |