A 601CHB271GCLE is a ceramic capacitor in the Classic HiQ CHB series designed for RF and microwave applications, with a capacitance of 270 pF and a working voltage of 600 V DC. It features a 1111 package size of 2.8 ± 0.4 mm length and 2.8 ± 0.4 mm width, a maximum thickness of 2.6 mm, and a temperature coefficient of (100 ± 30) ppm/°C from -55°C to +125°C. The capacitor has a tolerance of ±2% and uses non-magnetic nickel barrier with tin-plated terminations. It supports operating temperatures up to 125°C and meets RoHS compliance standards. Insulation resistance is at least 10^6 MΩ, and dielectric withstanding voltage is 1.8 × WV DC for extended range values ≥820 pF. This capacitor is suitable for applications such as cellular base station amplifiers, medical imaging, and tuning networks.
CAP HIGHQ 270pF 600V P100 1111
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1415-601CHB271GCLE |
| Product Name | Ceramic Capacitors |
| RoHS Compliant | Yes |