The 501SHB8R2BSLE is a surface-mount ceramic capacitor from the SH Series Super HiQ, designed for high-frequency applications with low ESR and high self-resonant frequencies. It features a 1111 package size (2.80 ± 0.40 mm × 2.80 ± 0.40 mm) with a 500V DC working voltage and a capacitance of 8.2pF, using NPO dielectric with ±0.1pF tolerance. The capacitor is RoHS compliant, with a nickel barrier and tin-plated copper ribbon termination, rated for operation from -55°C to +125°C and exhibiting no aging or piezoelectric effect. It meets insulation resistance requirements of at least 105 MΩ and withstands DC testing voltages per specified multiples of its working voltage. The part is laser marked and compatible with standard lead-free soldering processes.
CAP HIGHQ 8,2pF 500V NPO 1111
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1415-501SHB8R2BSLE |
| Product Name | Ceramic Capacitors |
| RoHS Compliant | Yes |