The SHB series comprises surface-mount ceramic capacitors with NPO dielectric, offering a capacitance range of 0.2pF to 1000pF and a maximum working voltage of 1500V. Available in the 1111 case size (2.80 ± 0.40 mm × 2.80 ± 0.40 mm), they feature non-magnetic tin-plated nickel or copper ribbon terminations, operate from −55°C to +125°C, and meet RoHS and REACH compliance. The series exhibits low ESR, high self-resonant frequencies, and insulation resistance of at least 105 MΩ. Aging and piezoelectric effects are negligible. Life testing is conducted at 1000 hours, +175°C at 1× WVDC.
CAP HIGHQ 4,7pF 500V NPO 1111
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1415-501SHB4R7ACLE |
| Product Name | Ceramic Capacitors |
| RoHS Compliant | Yes |