The 501SHB2R2CSLE is a surface-mount ceramic capacitor from the SH Series Super HiQ, featuring a 1111 case size (2.80 mm × 2.80 mm), NPO dielectric, and a capacitance of 2.2pF with a tolerance of ±0.25pF. It has a working voltage of 500V DC, a minimum insulation resistance of 105 MΩ, and operates from -55°C to +125°C. The component uses non-magnetic nickel barrier and tin-plated termination with a horizontal ribbon lead, and complies with RoHS and REACH standards. It exhibits extremely low ESR and high self-resonant frequency, suitable for RF and microwave applications such as filtering, matching, and DC blocking.
CAP HIGHQ 2,2pF 500V NPO 1111
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1415-501SHB2R2CSLE |
| Product Name | Ceramic Capacitors |
| RoHS Compliant | Yes |