The 501SHB150JCLE is a ceramic capacitor from the SH Series Super HiQ, designed for high-frequency applications requiring low ESR and high self-resonant frequencies. It features a 1111 case size (2.80 ± 0.40 mm length, 2.80 ± 0.40 mm width, 2.60 max mm height), a capacitance of 15 pF, a working voltage of 500 V DC, and an NPO dielectric with ±5% tolerance. The capacitor is RoHS compliant, has a temperature coefficient of 0 ±30 ppm/°C from -55°C to +125°C, and is rated for an insulation resistance of 105 MΩ minimum. Electrode termination is non-magnetic tin-plated copper ribbon in horizontal orientation. The part supports standard EIA sizes and is intended for use in RF systems, base stations, and matching networks.
CAP HIGHQ 15pF 500V NPO 1111
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1415-501SHB150JCLE |
| Product Name | Ceramic Capacitors |
| RoHS Compliant | Yes |