The 501SHB100FCLE is a surface-mount ceramic capacitor from the SH Series Super HiQ, featuring a 1111 size package (2.80 mm × 2.80 mm), 10 pF capacitance, 500 V DC working voltage, and NPO dielectric with ±1% tolerance. It has a non-magnetic tin-plated copper ribbon termination in horizontal orientation and is RoHS compliant. The part operates from -55°C to +125°C with a temperature coefficient of 0 ±30 ppm/°C, and exhibits low ESR and high self-resonant frequency for RF applications such as filtering, tuning, and DC blocking.
CAP HIGHQ 10pF 500V NPO 1111
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1415-501SHB100FCLE |
| Product Name | Ceramic Capacitors |
| RoHS Compliant | Yes |