Exxelia Ceramic Capacitors 501CHB5R6BSLE

Description
CAP HIGHQ 5,6pF 500V P100 1111
Request a Quote Datasheet
Description
CAP HIGHQ 5,6pF 500V P100 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1415-501CHB5R6BSLE - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Ceramic Capacitors
1415-501CHB5R6BSLE
Ceramic Capacitors 1415-501CHB5R6BSLE
CAP HIGHQ 5,6pF 500V P100 1111

CAP HIGHQ 5,6pF 500V P100 1111

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1170535-501CHB5R6BSLE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1170535-501CHB5R6BSLE
Capacitors - Ceramic Capacitors 1170535-501CHB5R6BSLE
Win Source Part Number: 1170535-501CHB5R6BSL E Category: Capacitors>Ceramic Capacitors Series: CH Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel (TR) Applications: RF, Microwave, High Frequency Standard Package: 1,000 Capacitance: 5.6 pF Tolerance: ±0.1pF Voltage - Rated: 500V Temperature Coefficient: P100 Thickness (Max): 0.102" (2.60mm) Mounting Type: Surface Mount, MLCC Package / Case: 1111 (2828 Metric) Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: EXXELIA Temex Other Names: 2821-501CHB5R6BSLETR

Win Source Part Number: 1170535-501CHB5R6BSLE
Category: Capacitors>Ceramic Capacitors
Series: CH
Features: High Q, Low Loss, Ultra Low ESR
Package: Tape & Reel (TR)
Applications: RF, Microwave, High Frequency
Standard Package: 1,000
Capacitance: 5.6 pF
Tolerance: ±0.1pF
Voltage - Rated: 500V
Temperature Coefficient: P100
Thickness (Max): 0.102" (2.60mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1111 (2828 Metric)
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: EXXELIA Temex
Other Names: 2821-501CHB5R6BSLETR

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 1415-501CHB5R6BSLE 1170535-501CHB5R6BSLE
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
RoHS Compliant Yes
WVDC 500 volts 500 volts
Packing Method Tape Reel; Tape & Reel
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U025AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100471JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers