Exxelia Ceramic Capacitors 501CHB1R2BSLE

Description
CAP HIGHQ 1,2pF 500V P100 1111
Request a Quote Datasheet
Description
CAP HIGHQ 1,2pF 500V P100 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1415-501CHB1R2BSLE - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Ceramic Capacitors
1415-501CHB1R2BSLE
Ceramic Capacitors 1415-501CHB1R2BSLE
CAP HIGHQ 1,2pF 500V P100 1111

CAP HIGHQ 1,2pF 500V P100 1111

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1217309-501CHB1R2BSLE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1217309-501CHB1R2BSLE
Capacitors - Ceramic Capacitors 1217309-501CHB1R2BSLE
Win Source Part Number: 1217309-501CHB1R2BSL E Category: Capacitors>Ceramic Capacitors Series: CH Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel (TR) Applications: RF, Microwave, High Frequency Standard Package: 1,000 Capacitance: 1.2 pF Tolerance: ±0.1pF Voltage - Rated: 500V Temperature Coefficient: P100 Thickness (Max): 0.102" (2.60mm) Mounting Type: Surface Mount, MLCC Package / Case: 1111 (2828 Metric) Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: EXXELIA Temex Other Names: 2821-501CHB1R2BSLETR

Win Source Part Number: 1217309-501CHB1R2BSLE
Category: Capacitors>Ceramic Capacitors
Series: CH
Features: High Q, Low Loss, Ultra Low ESR
Package: Tape & Reel (TR)
Applications: RF, Microwave, High Frequency
Standard Package: 1,000
Capacitance: 1.2 pF
Tolerance: ±0.1pF
Voltage - Rated: 500V
Temperature Coefficient: P100
Thickness (Max): 0.102" (2.60mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1111 (2828 Metric)
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: EXXELIA Temex
Other Names: 2821-501CHB1R2BSLETR

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 1415-501CHB1R2BSLE 1217309-501CHB1R2BSLE
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
RoHS Compliant Yes
WVDC 500 volts 500 volts
Packing Method Tape Reel; Tape & Reel
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101C232M100AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers