The 251SHF8R2CSE is a surface-mount ceramic capacitor from the SH Series Super HiQ, featuring an NPO dielectric with a capacitance of 8.2 pF and a working voltage of 250 V. It is packaged in the 0805 (F) size, with a standard tin-plated nickel termination and horizontal ribbon lead orientation. The capacitor exhibits low ESR, high self-resonant frequency, and operates reliably up to 150°C. It is RoHS and REACH compliant, with a tolerance of ±0.25 pF and no measurable aging or piezoelectric effect. Insulation resistance is at least 105 MΩ. The part is designed for RF filtering, tuning, coupling, and DC blocking in applications such as cellular base stations and broadband wireless systems.
CAP HIGHQ 8,2pF 250V NPO 0805
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1415-251SHF8R2CSE |
| Product Name | Ceramic Capacitors |
| RoHS Compliant | Yes |