The 251SHF0R7BSE is a surface-mount ceramic capacitor in the SH Series Super HiQ, part of the SHF variant with an 0805 size package (2.03 mm × 1.27 mm). It has a capacitance of 0.7 pF with a tolerance of ±0.1 pF, a working voltage of 250 V DC, and uses an NPO dielectric with a temperature coefficient of 0 ±30 ppm/°C from −55°C to +125°C. The termination is non-magnetic tin-plated copper ribbon, selected for micro-strip applications, and it is RoHS compliant. It exhibits low ESR and high self-resonant frequency performance typical of the SHF series.
CAP HIGHQ 0,7pF 250V NPO 0805
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1415-251SHF0R7BSE |
| Product Name | Ceramic Capacitors |
| RoHS Compliant | Yes |