The part is a surface mount ceramic capacitor from the SH Series Super HiQ, with 1111 package size, 5.6 pF capacitance, and 1,500 V DC working voltage. It uses NPO dielectric with a temperature coefficient of ±30 ppm/°C from -55°C to +125°C, has a tolerance of ±0.25 pF, non-magnetic tin-plated copper ribbon termination in horizontal orientation, and laser marking. It meets RoHS and REACH compliance, features low ESR and high self-resonant frequency, and is intended for RF filtering, tuning, and DC blocking applications.
CAP HIGHQ 5,6pF 1500V NPO 1111
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1415-152SHB5R6BSLE |
| Product Name | Ceramic Capacitors |
| RoHS Compliant | Yes |