Ceramic chip capacitor for surface mounting in the 1111 size with a capacitance of 2.2 pF and a voltage rating of 1500 V DC. It features a P100 dielectric with a temperature coefficient of (100 ± 30) ppm/°C, operating from -55°C to +125°C. The termination is non-magnetic with nickel barrier and tin plating, and it includes a laser marking. Insulation resistance is at least 10^6 MΩ, with dielectric withstanding voltage of 1.5 × WV DC. Dimensions are 2.8 ± 0.4 mm length, 2.8 ± 0.4 mm width, and 2.6 mm max thickness. This part is RoHS compliant and meets ESA qualification for space applications with a life test of 1000 hours at 175°C and 1 × WV DC.
CAP HIGHQ 2,2pF 1500V P100 1111
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1415-152CHB2R2BCLE |
| Product Name | Ceramic Capacitors |
| RoHS Compliant | Yes |