EXM Manufacturing Ltd.Environmental Control FanIQ200FP-126-SS
Description
250 MM BODY LENGTH
250 MM BODY WIDTH
115 MAX. AC VOLTAGE RATING
UL, CUL APPROVAL
0.35 AMPERE CURRENT RATING
STAINLESS STEEL BODY MATERIAL
80 DEG C OPERATING TEMPERATURE
400 CU M/HR AIR FLOW RATE
64 MM BODY DEPTH
POLYPROPYLENE FILTER
EUROBEX[R] BRAND
PROTECTION RATING NEMA 1
MAXIMUM AC VOLTAGE RATING - UOM V
EXM Manufacturing Ltd.
Done
Datasheet
Description
250 MM BODY LENGTH
250 MM BODY WIDTH
115 MAX. AC VOLTAGE RATING
UL, CUL APPROVAL
0.35 AMPERE CURRENT RATING
STAINLESS STEEL BODY MATERIAL
80 DEG C OPERATING TEMPERATURE
400 CU M/HR AIR FLOW RATE
64 MM BODY DEPTH
POLYPROPYLENE FILTER
EUROBEX[R] BRAND
PROTECTION RATING NEMA 1
MAXIMUM AC VOLTAGE RATING - UOM V
250 MM BODY LENGTH
250 MM BODY WIDTH
115 MAX. AC VOLTAGE RATING
UL, CUL APPROVAL
0.35 AMPERE CURRENT RATING
STAINLESS STEEL BODY MATERIAL
80 DEG C OPERATING TEMPERATURE
400 CU M/HR AIR FLOW RATE
64 MM BODY DEPTH
POLYPROPYLENE FILTER
EUROBEX[R] BRAND
PROTECTION RATING NEMA 1
MAXIMUM AC VOLTAGE RATING - UOM V