EXM Manufacturing Ltd. Environmental Control Fan IQ1800HEV-126-SS

Description
ENCLOSURE TYPE 29.5 INCH BODY LENGTH 10 INCH BODY WIDTH 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 110/120 V VOLTAGE RATING 0.8/0.84 AMPERE CURRENT RATING 16 GAUGE STAINLESS STEEL BODY MATERIAL 14.7 W POWER RATING 14.7 POWER RATING IN W 150 DEG F OPERATING TEMPERATURE 3 INCH BODY DEPTH EUROBEX[R] BRAND PROTECTION RATING NEMA 12, IP54 POWER RATING IN W - UOM W IQ1800HEV MODEL
Datasheet
Description
ENCLOSURE TYPE 29.5 INCH BODY LENGTH 10 INCH BODY WIDTH 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 110/120 V VOLTAGE RATING 0.8/0.84 AMPERE CURRENT RATING 16 GAUGE STAINLESS STEEL BODY MATERIAL 14.7 W POWER RATING 14.7 POWER RATING IN W 150 DEG F OPERATING TEMPERATURE 3 INCH BODY DEPTH EUROBEX[R] BRAND PROTECTION RATING NEMA 12, IP54 POWER RATING IN W - UOM W IQ1800HEV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Environmental Control Fan - IQ1800HEV-126-SS - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Environmental Control Fan
IQ1800HEV-126-SS
Environmental Control Fan IQ1800HEV-126-SS
ENCLOSURE TYPE 29.5 INCH BODY LENGTH 10 INCH BODY WIDTH 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 110/120 V VOLTAGE RATING 0.8/0.84 AMPERE CURRENT RATING 16 GAUGE STAINLESS STEEL BODY MATERIAL 14.7 W POWER RATING 14.7 POWER RATING IN W 150 DEG F OPERATING TEMPERATURE 3 INCH BODY DEPTH EUROBEX[R] BRAND PROTECTION RATING NEMA 12, IP54 POWER RATING IN W - UOM W IQ1800HEV MODEL
  • ENCLOSURE TYPE
  • 29.5 INCH BODY LENGTH
  • 10 INCH BODY WIDTH
  • 50/60 HZ FREQUENCY RATING
  • UL, CUL APPROVAL
  • 110/120 V VOLTAGE RATING
  • 0.8/0.84 AMPERE CURRENT RATING
  • 16 GAUGE STAINLESS STEEL BODY MATERIAL
  • 14.7 W POWER RATING
  • 14.7 POWER RATING IN W
  • 150 DEG F OPERATING TEMPERATURE
  • 3 INCH BODY DEPTH
  • EUROBEX[R] BRAND
  • PROTECTION RATING NEMA 12, IP54
  • POWER RATING IN W - UOM W
  • IQ1800HEV MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Electronic Cooling Fans
Product Number IQ1800HEV-126-SS
Product Name Environmental Control Fan
Application Industrial/Commercial Fans and Blowers
Voltage Range 110 to 120 volts
Running Current 0.8000 to 0.8400 amps
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH40000N4S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details
10
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 135 SCFM (229 m³/hr)
Maximum Sound Level 59 dbA
View Details
8025-7 Series 0.82 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8025L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0756 to ? in H2O (0.1412 to ? Torr)
Maximum Sound Level 23.79 dbA
View Details
Axial Fans - 2303031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 19.1 SCFM (32.46 m³/hr)
Maximum Sound Level 31 dbA
View Details