EXM Manufacturing Ltd. Environmental Control Fan IQ1350HEV-126-SS

Description
ENCLOSURE TYPE 27 INCH BODY LENGTH 8 INCH BODY WIDTH 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 110/120 V VOLTAGE RATING 0.8/0.84 AMPERE CURRENT RATING 16 GAUGE STAINLESS STEEL BODY MATERIAL 11 W POWER RATING 11 POWER RATING IN W 150 DEG F OPERATING TEMPERATURE 3 INCH BODY DEPTH EUROBEX[R] BRAND PROTECTION RATING NEMA 12, IP54 POWER RATING IN W - UOM W IQ1350HEV MODEL
Datasheet
Description
ENCLOSURE TYPE 27 INCH BODY LENGTH 8 INCH BODY WIDTH 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 110/120 V VOLTAGE RATING 0.8/0.84 AMPERE CURRENT RATING 16 GAUGE STAINLESS STEEL BODY MATERIAL 11 W POWER RATING 11 POWER RATING IN W 150 DEG F OPERATING TEMPERATURE 3 INCH BODY DEPTH EUROBEX[R] BRAND PROTECTION RATING NEMA 12, IP54 POWER RATING IN W - UOM W IQ1350HEV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Environmental Control Fan - IQ1350HEV-126-SS - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Environmental Control Fan
IQ1350HEV-126-SS
Environmental Control Fan IQ1350HEV-126-SS
ENCLOSURE TYPE 27 INCH BODY LENGTH 8 INCH BODY WIDTH 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 110/120 V VOLTAGE RATING 0.8/0.84 AMPERE CURRENT RATING 16 GAUGE STAINLESS STEEL BODY MATERIAL 11 W POWER RATING 11 POWER RATING IN W 150 DEG F OPERATING TEMPERATURE 3 INCH BODY DEPTH EUROBEX[R] BRAND PROTECTION RATING NEMA 12, IP54 POWER RATING IN W - UOM W IQ1350HEV MODEL
  • ENCLOSURE TYPE
  • 27 INCH BODY LENGTH
  • 8 INCH BODY WIDTH
  • 50/60 HZ FREQUENCY RATING
  • UL, CUL APPROVAL
  • 110/120 V VOLTAGE RATING
  • 0.8/0.84 AMPERE CURRENT RATING
  • 16 GAUGE STAINLESS STEEL BODY MATERIAL
  • 11 W POWER RATING
  • 11 POWER RATING IN W
  • 150 DEG F OPERATING TEMPERATURE
  • 3 INCH BODY DEPTH
  • EUROBEX[R] BRAND
  • PROTECTION RATING NEMA 12, IP54
  • POWER RATING IN W - UOM W
  • IQ1350HEV MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Electronic Cooling Fans
Product Number IQ1350HEV-126-SS
Product Name Environmental Control Fan
Application Industrial/Commercial Fans and Blowers
Voltage Range 110 to 120 volts
Running Current 0.8000 to 0.8400 amps
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan FF 018 - 01803.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 176 SCFM (299 m³/hr)
Maximum Sound Level 53 dbA
View Details
Axial Fan - 299DM - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 43.8 SCFM (74.45 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fans - 2804601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.6 SCFM (45.21 m³/hr)
Nominal Voltage 12 volts
View Details