EXM Manufacturing Ltd. Environmental Control Fan IQ100FP-126-SS

Description
200 MM BODY LENGTH 200 MM BODY WIDTH 115 MAX. AC VOLTAGE RATING UL, CUL APPROVAL 0.14 AMPERE CURRENT RATING STAINLESS STEEL BODY MATERIAL 80 DEG C OPERATING TEMPERATURE 178 CU M/HR AIR FLOW RATE 51 MM BODY DEPTH POLYPROPYLENE FILTER EUROBEX[R] BRAND PROTECTION RATING NEMA 1 MAXIMUM AC VOLTAGE RATING - UOM V
Datasheet
Description
200 MM BODY LENGTH 200 MM BODY WIDTH 115 MAX. AC VOLTAGE RATING UL, CUL APPROVAL 0.14 AMPERE CURRENT RATING STAINLESS STEEL BODY MATERIAL 80 DEG C OPERATING TEMPERATURE 178 CU M/HR AIR FLOW RATE 51 MM BODY DEPTH POLYPROPYLENE FILTER EUROBEX[R] BRAND PROTECTION RATING NEMA 1 MAXIMUM AC VOLTAGE RATING - UOM V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Environmental Control Fan - IQ100FP-126-SS - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Environmental Control Fan
IQ100FP-126-SS
Environmental Control Fan IQ100FP-126-SS
200 MM BODY LENGTH 200 MM BODY WIDTH 115 MAX. AC VOLTAGE RATING UL, CUL APPROVAL 0.14 AMPERE CURRENT RATING STAINLESS STEEL BODY MATERIAL 80 DEG C OPERATING TEMPERATURE 178 CU M/HR AIR FLOW RATE 51 MM BODY DEPTH POLYPROPYLENE FILTER EUROBEX[R] BRAND PROTECTION RATING NEMA 1 MAXIMUM AC VOLTAGE RATING - UOM V
  • 200 MM BODY LENGTH
  • 200 MM BODY WIDTH
  • 115 MAX. AC VOLTAGE RATING
  • UL, CUL APPROVAL
  • 0.14 AMPERE CURRENT RATING
  • STAINLESS STEEL BODY MATERIAL
  • 80 DEG C OPERATING TEMPERATURE
  • 178 CU M/HR AIR FLOW RATE
  • 51 MM BODY DEPTH
  • POLYPROPYLENE FILTER
  • EUROBEX[R] BRAND
  • PROTECTION RATING NEMA 1
  • MAXIMUM AC VOLTAGE RATING - UOM V
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Electronic Cooling Fans
Product Number IQ100FP-126-SS
Product Name Environmental Control Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr)
Voltage Range 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DS 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details
Supply Voltage Vdc Finder - 92X8693 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.4 SCFM (55.07 m³/hr)
Nominal Voltage 24 volts
View Details