EXM Manufacturing Ltd. Multipurpose Floor Mount Enclosure 9500 DD727224

Description
TWO DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE/PANEL FINISH ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR 72 INCH 72 WIDTH IN INCH 72 INCH 72 HEIGHT IN INCH 24 INCH 24 DEPTH IN INCH 1828.8 HEIGHT IN MM 1828.8 WIDTH IN MM 609.6 DEPTH IN MM UL, CSA APPROVAL FLOOR MOUNTING 12 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS 889 FP7272 (FULL), 889 HP7272 (HALF) BACK PANEL CONCEALED HINGED PIN, 3 POINT LATCH WITH LOCKING HANDLE, GASKETED DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 9500 MODEL
Datasheet
Description
TWO DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE/PANEL FINISH ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR 72 INCH 72 WIDTH IN INCH 72 INCH 72 HEIGHT IN INCH 24 INCH 24 DEPTH IN INCH 1828.8 HEIGHT IN MM 1828.8 WIDTH IN MM 609.6 DEPTH IN MM UL, CSA APPROVAL FLOOR MOUNTING 12 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS 889 FP7272 (FULL), 889 HP7272 (HALF) BACK PANEL CONCEALED HINGED PIN, 3 POINT LATCH WITH LOCKING HANDLE, GASKETED DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 9500 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - 9500 DD727224 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Floor Mount Enclosure
9500 DD727224
Multipurpose Floor Mount Enclosure 9500 DD727224
TWO DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE/PANEL FINISH ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR 72 INCH 72 WIDTH IN INCH 72 INCH 72 HEIGHT IN INCH 24 INCH 24 DEPTH IN INCH 1828.8 HEIGHT IN MM 1828.8 WIDTH IN MM 609.6 DEPTH IN MM UL, CSA APPROVAL FLOOR MOUNTING 12 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS 889 FP7272 (FULL), 889 HP7272 (HALF) BACK PANEL CONCEALED HINGED PIN, 3 POINT LATCH WITH LOCKING HANDLE, GASKETED DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 9500 MODEL
  • TWO DOOR TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE/PANEL FINISH
  • ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR
  • 72 INCH
  • 72 WIDTH IN INCH
  • 72 INCH
  • 72 HEIGHT IN INCH
  • 24 INCH
  • 24 DEPTH IN INCH
  • 1828.8 HEIGHT IN MM
  • 1828.8 WIDTH IN MM
  • 609.6 DEPTH IN MM
  • UL, CSA APPROVAL
  • FLOOR MOUNTING
  • 12 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • TWO DOOR SINGLE ACCESS
  • 889 FP7272 (FULL), 889 HP7272 (HALF) BACK PANEL
  • CONCEALED HINGED PIN, 3 POINT LATCH WITH LOCKING HANDLE, GASKETED DOOR MOUNTING
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 9500 MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 9500 DD727224
Product Name Multipurpose Floor Mount Enclosure
Width 72 inch (1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Potting/Encapsulating Electronics Enclosures - Duroplastic - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.94 to 3.56 inch (100 to 90.42 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box PBS/PBM-400-N - EMK / EKL light - pbs pbm 400 n - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TG Series Enclosures - 101-008-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.95 inch (202 mm)
View Details
2 suppliers