EXM Manufacturing Ltd. Multipurpose Floor Mount Enclosure 9500 DA723636

Description
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE/PANEL FINISH ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR 36 INCH 36 WIDTH IN INCH 72 INCH 72 HEIGHT IN INCH 36 INCH 36 DEPTH IN INCH 1828.8 HEIGHT IN MM 914.4 WIDTH IN MM 914.4 DEPTH IN MM UL, CSA APPROVAL FLOOR MOUNTING 12 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE ONE DOOR DUAL ACCESS 889 FP7236 (FULL), 889 HP7236 (HALF) BACK PANEL CONCEALED HINGED PIN, 3 POINT LATCH WITH LOCKING HANDLE, GASKETED DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 9500 DA MODEL
Datasheet
Description
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE/PANEL FINISH ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR 36 INCH 36 WIDTH IN INCH 72 INCH 72 HEIGHT IN INCH 36 INCH 36 DEPTH IN INCH 1828.8 HEIGHT IN MM 914.4 WIDTH IN MM 914.4 DEPTH IN MM UL, CSA APPROVAL FLOOR MOUNTING 12 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE ONE DOOR DUAL ACCESS 889 FP7236 (FULL), 889 HP7236 (HALF) BACK PANEL CONCEALED HINGED PIN, 3 POINT LATCH WITH LOCKING HANDLE, GASKETED DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 9500 DA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - 9500 DA723636 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Floor Mount Enclosure
9500 DA723636
Multipurpose Floor Mount Enclosure 9500 DA723636
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE/PANEL FINISH ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR 36 INCH 36 WIDTH IN INCH 72 INCH 72 HEIGHT IN INCH 36 INCH 36 DEPTH IN INCH 1828.8 HEIGHT IN MM 914.4 WIDTH IN MM 914.4 DEPTH IN MM UL, CSA APPROVAL FLOOR MOUNTING 12 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE ONE DOOR DUAL ACCESS 889 FP7236 (FULL), 889 HP7236 (HALF) BACK PANEL CONCEALED HINGED PIN, 3 POINT LATCH WITH LOCKING HANDLE, GASKETED DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 9500 DA MODEL
  • ONE DOOR TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE/PANEL FINISH
  • ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR
  • 36 INCH
  • 36 WIDTH IN INCH
  • 72 INCH
  • 72 HEIGHT IN INCH
  • 36 INCH
  • 36 DEPTH IN INCH
  • 1828.8 HEIGHT IN MM
  • 914.4 WIDTH IN MM
  • 914.4 DEPTH IN MM
  • UL, CSA APPROVAL
  • FLOOR MOUNTING
  • 12 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • ONE DOOR DUAL ACCESS
  • 889 FP7236 (FULL), 889 HP7236 (HALF) BACK PANEL
  • CONCEALED HINGED PIN, 3 POINT LATCH WITH LOCKING HANDLE, GASKETED DOOR MOUNTING
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 9500 DA MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 9500 DA723636
Product Name Multipurpose Floor Mount Enclosure
Width 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 105-902 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
3 suppliers
IP67 / IP68 UV-protect Network Plastic Box - WP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 to 11.02 inch (65 to 280 mm)
View Details