EXM Manufacturing Ltd. Multipurpose Floor Mount Enclosure 9412 903636

Description
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE/PANEL FINISH ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR 36 INCH 36 WIDTH IN INCH 90 INCH 90 HEIGHT IN INCH 36 INCH 36 DEPTH IN INCH 2286 HEIGHT IN MM 914.4 WIDTH IN MM 914.4 DEPTH IN MM UL, CSA APPROVAL FLOOR MOUNTING 12 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE ONE DOOR SINGLE ACCESS 889 FP9036 (FULL), 889 HP9036 (HALF) BACK PANEL CONCEALED HINGED PIN, QUARTER TURN LOCKING, GASKETED DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 9412 MODEL
Datasheet
Description
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE/PANEL FINISH ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR 36 INCH 36 WIDTH IN INCH 90 INCH 90 HEIGHT IN INCH 36 INCH 36 DEPTH IN INCH 2286 HEIGHT IN MM 914.4 WIDTH IN MM 914.4 DEPTH IN MM UL, CSA APPROVAL FLOOR MOUNTING 12 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE ONE DOOR SINGLE ACCESS 889 FP9036 (FULL), 889 HP9036 (HALF) BACK PANEL CONCEALED HINGED PIN, QUARTER TURN LOCKING, GASKETED DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 9412 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - 9412 903636 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Floor Mount Enclosure
9412 903636
Multipurpose Floor Mount Enclosure 9412 903636
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE/PANEL FINISH ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR 36 INCH 36 WIDTH IN INCH 90 INCH 90 HEIGHT IN INCH 36 INCH 36 DEPTH IN INCH 2286 HEIGHT IN MM 914.4 WIDTH IN MM 914.4 DEPTH IN MM UL, CSA APPROVAL FLOOR MOUNTING 12 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE ONE DOOR SINGLE ACCESS 889 FP9036 (FULL), 889 HP9036 (HALF) BACK PANEL CONCEALED HINGED PIN, QUARTER TURN LOCKING, GASKETED DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 9412 MODEL
  • ONE DOOR TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE/PANEL FINISH
  • ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR
  • 36 INCH
  • 36 WIDTH IN INCH
  • 90 INCH
  • 90 HEIGHT IN INCH
  • 36 INCH
  • 36 DEPTH IN INCH
  • 2286 HEIGHT IN MM
  • 914.4 WIDTH IN MM
  • 914.4 DEPTH IN MM
  • UL, CSA APPROVAL
  • FLOOR MOUNTING
  • 12 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • ONE DOOR SINGLE ACCESS
  • 889 FP9036 (FULL), 889 HP9036 (HALF) BACK PANEL
  • CONCEALED HINGED PIN, QUARTER TURN LOCKING, GASKETED DOOR MOUNTING
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 9412 MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 9412 903636
Product Name Multipurpose Floor Mount Enclosure
Width 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details