EXM Manufacturing Ltd. Multipurpose Floor Mount Enclosure 9412 723024

Description
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE/PANEL FINISH ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR 30 INCH 30 WIDTH IN INCH 72 INCH 72 HEIGHT IN INCH 24 INCH 24 DEPTH IN INCH 1828.8 HEIGHT IN MM 762 WIDTH IN MM 609.6 DEPTH IN MM UL, CSA APPROVAL FLOOR MOUNTING 12 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE ONE DOOR SINGLE ACCESS 889 FP7230 (FULL), 889 HP7230 (HALF) BACK PANEL CONCEALED HINGED PIN, QUARTER TURN LOCKING, GASKETED DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 9412 MODEL
Datasheet
Description
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE/PANEL FINISH ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR 30 INCH 30 WIDTH IN INCH 72 INCH 72 HEIGHT IN INCH 24 INCH 24 DEPTH IN INCH 1828.8 HEIGHT IN MM 762 WIDTH IN MM 609.6 DEPTH IN MM UL, CSA APPROVAL FLOOR MOUNTING 12 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE ONE DOOR SINGLE ACCESS 889 FP7230 (FULL), 889 HP7230 (HALF) BACK PANEL CONCEALED HINGED PIN, QUARTER TURN LOCKING, GASKETED DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 9412 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - 9412 723024 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Floor Mount Enclosure
9412 723024
Multipurpose Floor Mount Enclosure 9412 723024
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE/PANEL FINISH ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR 30 INCH 30 WIDTH IN INCH 72 INCH 72 HEIGHT IN INCH 24 INCH 24 DEPTH IN INCH 1828.8 HEIGHT IN MM 762 WIDTH IN MM 609.6 DEPTH IN MM UL, CSA APPROVAL FLOOR MOUNTING 12 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE ONE DOOR SINGLE ACCESS 889 FP7230 (FULL), 889 HP7230 (HALF) BACK PANEL CONCEALED HINGED PIN, QUARTER TURN LOCKING, GASKETED DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 9412 MODEL
  • ONE DOOR TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE/PANEL FINISH
  • ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR
  • 30 INCH
  • 30 WIDTH IN INCH
  • 72 INCH
  • 72 HEIGHT IN INCH
  • 24 INCH
  • 24 DEPTH IN INCH
  • 1828.8 HEIGHT IN MM
  • 762 WIDTH IN MM
  • 609.6 DEPTH IN MM
  • UL, CSA APPROVAL
  • FLOOR MOUNTING
  • 12 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • ONE DOOR SINGLE ACCESS
  • 889 FP7230 (FULL), 889 HP7230 (HALF) BACK PANEL
  • CONCEALED HINGED PIN, QUARTER TURN LOCKING, GASKETED DOOR MOUNTING
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 9412 MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 9412 723024
Product Name Multipurpose Floor Mount Enclosure
Width 30 inch (762 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 36-704-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Plastic, Phenolic
View Details
2 suppliers
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details