EXM Manufacturing Ltd. Multipurpose Floor Mount Enclosure 6500 MXCE2209

Description
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED TEXTURED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH RAL 7035 GRAY COLOR 910 MM 35.827 WIDTH IN INCH 2210 MM 87 HEIGHT IN INCH 330 MM 13 DEPTH IN INCH 2210 HEIGHT IN MM 910 WIDTH IN MM 330 DEPTH IN MM ONE DOOR SINGLE ACCESS PADLOCKABLE KEY LOCK HANDLE DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 6500 MXCE MODEL
Datasheet
Description
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED TEXTURED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH RAL 7035 GRAY COLOR 910 MM 35.827 WIDTH IN INCH 2210 MM 87 HEIGHT IN INCH 330 MM 13 DEPTH IN INCH 2210 HEIGHT IN MM 910 WIDTH IN MM 330 DEPTH IN MM ONE DOOR SINGLE ACCESS PADLOCKABLE KEY LOCK HANDLE DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 6500 MXCE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - 6500 MXCE2209 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Floor Mount Enclosure
6500 MXCE2209
Multipurpose Floor Mount Enclosure 6500 MXCE2209
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED TEXTURED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH RAL 7035 GRAY COLOR 910 MM 35.827 WIDTH IN INCH 2210 MM 87 HEIGHT IN INCH 330 MM 13 DEPTH IN INCH 2210 HEIGHT IN MM 910 WIDTH IN MM 330 DEPTH IN MM ONE DOOR SINGLE ACCESS PADLOCKABLE KEY LOCK HANDLE DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 6500 MXCE MODEL
  • ONE DOOR TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED HEAT FUSED TEXTURED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • RAL 7035 GRAY COLOR
  • 910 MM
  • 35.827 WIDTH IN INCH
  • 2210 MM
  • 87 HEIGHT IN INCH
  • 330 MM
  • 13 DEPTH IN INCH
  • 2210 HEIGHT IN MM
  • 910 WIDTH IN MM
  • 330 DEPTH IN MM
  • ONE DOOR SINGLE ACCESS
  • PADLOCKABLE KEY LOCK HANDLE DOOR MOUNTING
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 6500 MXCE MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 6500 MXCE2209
Product Name Multipurpose Floor Mount Enclosure
Width 35.83 inch (910 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 109-411 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers
Enclosure, Handheld, Abs, Black/blue; Enclosure Type Takachi - 38AC2560 - Newark, An Avnet Company
Specs
Length 0.6181 inch (15.7 mm)
Width 1.74 inch (44.2 mm)
Depth 3.54 inch (90 mm)
View Details
System enclosure - 850-819/002-000 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details