EXM Manufacturing Ltd. Multipurpose Floor Mount Enclosure 6500 MXCE1405

Description
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED TEXTURED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH RAL 7035 GRAY COLOR 510 MM 20.079 WIDTH IN INCH 1410 MM 55.512 HEIGHT IN INCH 330 MM 13 DEPTH IN INCH 1410 HEIGHT IN MM 510 WIDTH IN MM 330 DEPTH IN MM ONE DOOR SINGLE ACCESS PADLOCKABLE KEY LOCK HANDLE DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 6500 MXCE MODEL
Datasheet
Description
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED TEXTURED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH RAL 7035 GRAY COLOR 510 MM 20.079 WIDTH IN INCH 1410 MM 55.512 HEIGHT IN INCH 330 MM 13 DEPTH IN INCH 1410 HEIGHT IN MM 510 WIDTH IN MM 330 DEPTH IN MM ONE DOOR SINGLE ACCESS PADLOCKABLE KEY LOCK HANDLE DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 6500 MXCE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - 6500 MXCE1405 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Floor Mount Enclosure
6500 MXCE1405
Multipurpose Floor Mount Enclosure 6500 MXCE1405
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED TEXTURED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH RAL 7035 GRAY COLOR 510 MM 20.079 WIDTH IN INCH 1410 MM 55.512 HEIGHT IN INCH 330 MM 13 DEPTH IN INCH 1410 HEIGHT IN MM 510 WIDTH IN MM 330 DEPTH IN MM ONE DOOR SINGLE ACCESS PADLOCKABLE KEY LOCK HANDLE DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 6500 MXCE MODEL
  • ONE DOOR TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED HEAT FUSED TEXTURED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • RAL 7035 GRAY COLOR
  • 510 MM
  • 20.079 WIDTH IN INCH
  • 1410 MM
  • 55.512 HEIGHT IN INCH
  • 330 MM
  • 13 DEPTH IN INCH
  • 1410 HEIGHT IN MM
  • 510 WIDTH IN MM
  • 330 DEPTH IN MM
  • ONE DOOR SINGLE ACCESS
  • PADLOCKABLE KEY LOCK HANDLE DOOR MOUNTING
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 6500 MXCE MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 6500 MXCE1405
Product Name Multipurpose Floor Mount Enclosure
Width 20.08 inch (510 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 6.81 inch (173 mm)
Width 5.25 inch (133 mm)
Features RoHS Compliant
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details