EXM Manufacturing Ltd. Multipurpose Floor Mount Enclosure 6500 ESDD101230

Description
TWO DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED TEXTURED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE, GALVANIZED PANEL FINISH RAL 7035 LIGHT GRAY COLOR 1000 MM 39.37 WIDTH IN INCH 1200 MM 47.244 HEIGHT IN INCH 300 MM 11.811 DEPTH IN INCH 1200 HEIGHT IN MM 1000 WIDTH IN MM 300 DEPTH IN MM UL, CSA APPROVAL WALL MOUNTING 14 GAUGE BOX/COVER, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION WALL MOUNTING FEET MOUNTING HARDWARE INDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS CONCEALED HINGED BALL BEARING PIN, QUARTER TURN LOCK, 3 POINT HANDLE RIGHT HAND DOOR DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 6500 ESDD MODEL
Datasheet
Description
TWO DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED TEXTURED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE, GALVANIZED PANEL FINISH RAL 7035 LIGHT GRAY COLOR 1000 MM 39.37 WIDTH IN INCH 1200 MM 47.244 HEIGHT IN INCH 300 MM 11.811 DEPTH IN INCH 1200 HEIGHT IN MM 1000 WIDTH IN MM 300 DEPTH IN MM UL, CSA APPROVAL WALL MOUNTING 14 GAUGE BOX/COVER, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION WALL MOUNTING FEET MOUNTING HARDWARE INDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS CONCEALED HINGED BALL BEARING PIN, QUARTER TURN LOCK, 3 POINT HANDLE RIGHT HAND DOOR DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 6500 ESDD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - 6500 ESDD101230 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Floor Mount Enclosure
6500 ESDD101230
Multipurpose Floor Mount Enclosure 6500 ESDD101230
TWO DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED TEXTURED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE, GALVANIZED PANEL FINISH RAL 7035 LIGHT GRAY COLOR 1000 MM 39.37 WIDTH IN INCH 1200 MM 47.244 HEIGHT IN INCH 300 MM 11.811 DEPTH IN INCH 1200 HEIGHT IN MM 1000 WIDTH IN MM 300 DEPTH IN MM UL, CSA APPROVAL WALL MOUNTING 14 GAUGE BOX/COVER, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION WALL MOUNTING FEET MOUNTING HARDWARE INDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS CONCEALED HINGED BALL BEARING PIN, QUARTER TURN LOCK, 3 POINT HANDLE RIGHT HAND DOOR DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 6500 ESDD MODEL
  • TWO DOOR TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED HEAT FUSED TEXTURED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE, GALVANIZED PANEL FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 1000 MM
  • 39.37 WIDTH IN INCH
  • 1200 MM
  • 47.244 HEIGHT IN INCH
  • 300 MM
  • 11.811 DEPTH IN INCH
  • 1200 HEIGHT IN MM
  • 1000 WIDTH IN MM
  • 300 DEPTH IN MM
  • UL, CSA APPROVAL
  • WALL MOUNTING
  • 14 GAUGE BOX/COVER, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION
  • WALL MOUNTING FEET MOUNTING HARDWARE
  • INDOOR SERVICE TYPE
  • TWO DOOR SINGLE ACCESS
  • CONCEALED HINGED BALL BEARING PIN, QUARTER TURN LOCK, 3 POINT HANDLE RIGHT HAND DOOR DOOR MOUNTING
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 6500 ESDD MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 6500 ESDD101230
Product Name Multipurpose Floor Mount Enclosure
Width 39.37 inch (1000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 106-015 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2125 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 3.94 inch (100 mm)
Depth 2.64 inch (67 mm)
View Details