EXM Manufacturing Ltd. Multipurpose Wall Mount Enclosure 6500 ESDD100830

Description
TWO DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE BODY, GALVANIZED PANEL FINISH RAL 7035 TEXTURED LIGHT GRAY COLOR 800 MM 31.4961 WIDTH IN INCH 1000 MM 39.37 HEIGHT IN INCH 300 MM 11.811 DEPTH IN INCH 1000 HEIGHT IN MM 800 WIDTH IN MM 300 DEPTH IN MM UL, CSA APPROVAL FEET, WALL MOUNTING NEMA 12/13, IP65 ENCLOSURE HINGED, QUARTERTURN LOCK COVER TYPE 14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 6500 ESDD MODEL
Datasheet
Description
TWO DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE BODY, GALVANIZED PANEL FINISH RAL 7035 TEXTURED LIGHT GRAY COLOR 800 MM 31.4961 WIDTH IN INCH 1000 MM 39.37 HEIGHT IN INCH 300 MM 11.811 DEPTH IN INCH 1000 HEIGHT IN MM 800 WIDTH IN MM 300 DEPTH IN MM UL, CSA APPROVAL FEET, WALL MOUNTING NEMA 12/13, IP65 ENCLOSURE HINGED, QUARTERTURN LOCK COVER TYPE 14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 6500 ESDD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - 6500 ESDD100830 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Wall Mount Enclosure
6500 ESDD100830
Multipurpose Wall Mount Enclosure 6500 ESDD100830
TWO DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE BODY, GALVANIZED PANEL FINISH RAL 7035 TEXTURED LIGHT GRAY COLOR 800 MM 31.4961 WIDTH IN INCH 1000 MM 39.37 HEIGHT IN INCH 300 MM 11.811 DEPTH IN INCH 1000 HEIGHT IN MM 800 WIDTH IN MM 300 DEPTH IN MM UL, CSA APPROVAL FEET, WALL MOUNTING NEMA 12/13, IP65 ENCLOSURE HINGED, QUARTERTURN LOCK COVER TYPE 14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 6500 ESDD MODEL
  • TWO DOOR TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE BODY, GALVANIZED PANEL FINISH
  • RAL 7035 TEXTURED LIGHT GRAY COLOR
  • 800 MM
  • 31.4961 WIDTH IN INCH
  • 1000 MM
  • 39.37 HEIGHT IN INCH
  • 300 MM
  • 11.811 DEPTH IN INCH
  • 1000 HEIGHT IN MM
  • 800 WIDTH IN MM
  • 300 DEPTH IN MM
  • UL, CSA APPROVAL
  • FEET, WALL MOUNTING
  • NEMA 12/13, IP65 ENCLOSURE
  • HINGED, QUARTERTURN LOCK COVER TYPE
  • 14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 6500 ESDD MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 6500 ESDD100830
Product Name Multipurpose Wall Mount Enclosure
Width 31.5 inch (800 mm)
Depth 11.81 inch (300 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details