EXM Manufacturing Ltd. Multipurpose Wall Mount Enclosure 6500 ESDD100820

Description
TWO DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE BODY, GALVANIZED PANEL FINISH RAL 7035 TEXTURED LIGHT GRAY COLOR 800 MM 31.4961 WIDTH IN INCH 1000 MM 39.37 HEIGHT IN INCH 200 MM 7.874 DEPTH IN INCH 1000 HEIGHT IN MM 800 WIDTH IN MM 200 DEPTH IN MM UL, CSA APPROVAL FEET, WALL MOUNTING NEMA 12/13, IP65 ENCLOSURE HINGED, QUARTERTURN LOCK COVER TYPE 14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 6500 ESDD MODEL
Datasheet
Description
TWO DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE BODY, GALVANIZED PANEL FINISH RAL 7035 TEXTURED LIGHT GRAY COLOR 800 MM 31.4961 WIDTH IN INCH 1000 MM 39.37 HEIGHT IN INCH 200 MM 7.874 DEPTH IN INCH 1000 HEIGHT IN MM 800 WIDTH IN MM 200 DEPTH IN MM UL, CSA APPROVAL FEET, WALL MOUNTING NEMA 12/13, IP65 ENCLOSURE HINGED, QUARTERTURN LOCK COVER TYPE 14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 6500 ESDD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - 6500 ESDD100820 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Wall Mount Enclosure
6500 ESDD100820
Multipurpose Wall Mount Enclosure 6500 ESDD100820
TWO DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE BODY, GALVANIZED PANEL FINISH RAL 7035 TEXTURED LIGHT GRAY COLOR 800 MM 31.4961 WIDTH IN INCH 1000 MM 39.37 HEIGHT IN INCH 200 MM 7.874 DEPTH IN INCH 1000 HEIGHT IN MM 800 WIDTH IN MM 200 DEPTH IN MM UL, CSA APPROVAL FEET, WALL MOUNTING NEMA 12/13, IP65 ENCLOSURE HINGED, QUARTERTURN LOCK COVER TYPE 14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 6500 ESDD MODEL
  • TWO DOOR TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE BODY, GALVANIZED PANEL FINISH
  • RAL 7035 TEXTURED LIGHT GRAY COLOR
  • 800 MM
  • 31.4961 WIDTH IN INCH
  • 1000 MM
  • 39.37 HEIGHT IN INCH
  • 200 MM
  • 7.874 DEPTH IN INCH
  • 1000 HEIGHT IN MM
  • 800 WIDTH IN MM
  • 200 DEPTH IN MM
  • UL, CSA APPROVAL
  • FEET, WALL MOUNTING
  • NEMA 12/13, IP65 ENCLOSURE
  • HINGED, QUARTERTURN LOCK COVER TYPE
  • 14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 6500 ESDD MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 6500 ESDD100820
Product Name Multipurpose Wall Mount Enclosure
Width 31.5 inch (800 mm)
Depth 7.87 inch (200 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 138-015 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers