EXM Manufacturing Ltd. Multipurpose Floor Mount Enclosure 5500 SSDD606012

Description
TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE INTERIOR ENCLOSURE/PANEL, SMOOTH BRUSHED EXTERIOR FINISH 60 INCH 60 WIDTH IN INCH 60 INCH 60 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH 1524 HEIGHT IN MM 1524 WIDTH IN MM 304.8 DEPTH IN MM UL, CSA APPROVAL FLOOR MOUNTING 12 GAUGE BOX/COVER, 11 GAUGE INNER PANEL MATERIAL SPECIFICATION FLOOR MOUNTING STAND MOUNTING HARDWARE INDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS CONCEALED HINGED BALL BEARING PIN, 3 POINT LOCKING HANDLE, GASKETED DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5500 SSDD MODEL
Datasheet
Description
TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE INTERIOR ENCLOSURE/PANEL, SMOOTH BRUSHED EXTERIOR FINISH 60 INCH 60 WIDTH IN INCH 60 INCH 60 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH 1524 HEIGHT IN MM 1524 WIDTH IN MM 304.8 DEPTH IN MM UL, CSA APPROVAL FLOOR MOUNTING 12 GAUGE BOX/COVER, 11 GAUGE INNER PANEL MATERIAL SPECIFICATION FLOOR MOUNTING STAND MOUNTING HARDWARE INDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS CONCEALED HINGED BALL BEARING PIN, 3 POINT LOCKING HANDLE, GASKETED DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5500 SSDD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - 5500 SSDD606012 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Floor Mount Enclosure
5500 SSDD606012
Multipurpose Floor Mount Enclosure 5500 SSDD606012
TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE INTERIOR ENCLOSURE/PANEL, SMOOTH BRUSHED EXTERIOR FINISH 60 INCH 60 WIDTH IN INCH 60 INCH 60 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH 1524 HEIGHT IN MM 1524 WIDTH IN MM 304.8 DEPTH IN MM UL, CSA APPROVAL FLOOR MOUNTING 12 GAUGE BOX/COVER, 11 GAUGE INNER PANEL MATERIAL SPECIFICATION FLOOR MOUNTING STAND MOUNTING HARDWARE INDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS CONCEALED HINGED BALL BEARING PIN, 3 POINT LOCKING HANDLE, GASKETED DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5500 SSDD MODEL
  • TWO DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE INTERIOR ENCLOSURE/PANEL, SMOOTH BRUSHED EXTERIOR FINISH
  • 60 INCH
  • 60 WIDTH IN INCH
  • 60 INCH
  • 60 HEIGHT IN INCH
  • 12 INCH
  • 12 DEPTH IN INCH
  • 1524 HEIGHT IN MM
  • 1524 WIDTH IN MM
  • 304.8 DEPTH IN MM
  • UL, CSA APPROVAL
  • FLOOR MOUNTING
  • 12 GAUGE BOX/COVER, 11 GAUGE INNER PANEL MATERIAL SPECIFICATION
  • FLOOR MOUNTING STAND MOUNTING HARDWARE
  • INDOOR SERVICE TYPE
  • TWO DOOR SINGLE ACCESS
  • CONCEALED HINGED BALL BEARING PIN, 3 POINT LOCKING HANDLE, GASKETED DOOR MOUNTING
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 5500 SSDD MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 5500 SSDD606012
Product Name Multipurpose Floor Mount Enclosure
Width 60 inch (1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418K24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details