EXM Manufacturing Ltd. Multipurpose Floor Mount Enclosure 5500 MD4-20

Description
FOUR DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE/PANEL FINISH ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR 149 INCH 149 WIDTH IN INCH 86.125 INCH 86.125 HEIGHT IN INCH 20.125 INCH 20.125 DEPTH IN INCH 2187.575 HEIGHT IN MM 3784.6 WIDTH IN MM 511.175 DEPTH IN MM UL, CSA APPROVAL FLOOR MOUNTING 11 GAUGE BOX/INNER PANEL MATERIAL SPECIFICATION INDOOR SERVICE TYPE FOUR DOOR SINGLE ACCESS HEAVY DUTY HINGED BALL BEARING PIN, PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING EUROBEX[R] BRAND INCLUDES LIFTING EYEBOLT DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5500 MD4 MODEL
Datasheet
Description
FOUR DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE/PANEL FINISH ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR 149 INCH 149 WIDTH IN INCH 86.125 INCH 86.125 HEIGHT IN INCH 20.125 INCH 20.125 DEPTH IN INCH 2187.575 HEIGHT IN MM 3784.6 WIDTH IN MM 511.175 DEPTH IN MM UL, CSA APPROVAL FLOOR MOUNTING 11 GAUGE BOX/INNER PANEL MATERIAL SPECIFICATION INDOOR SERVICE TYPE FOUR DOOR SINGLE ACCESS HEAVY DUTY HINGED BALL BEARING PIN, PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING EUROBEX[R] BRAND INCLUDES LIFTING EYEBOLT DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5500 MD4 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - 5500 MD4-20 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Floor Mount Enclosure
5500 MD4-20
Multipurpose Floor Mount Enclosure 5500 MD4-20
FOUR DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE/PANEL FINISH ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR 149 INCH 149 WIDTH IN INCH 86.125 INCH 86.125 HEIGHT IN INCH 20.125 INCH 20.125 DEPTH IN INCH 2187.575 HEIGHT IN MM 3784.6 WIDTH IN MM 511.175 DEPTH IN MM UL, CSA APPROVAL FLOOR MOUNTING 11 GAUGE BOX/INNER PANEL MATERIAL SPECIFICATION INDOOR SERVICE TYPE FOUR DOOR SINGLE ACCESS HEAVY DUTY HINGED BALL BEARING PIN, PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING EUROBEX[R] BRAND INCLUDES LIFTING EYEBOLT DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5500 MD4 MODEL
  • FOUR DOOR TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE/PANEL FINISH
  • ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR
  • 149 INCH
  • 149 WIDTH IN INCH
  • 86.125 INCH
  • 86.125 HEIGHT IN INCH
  • 20.125 INCH
  • 20.125 DEPTH IN INCH
  • 2187.575 HEIGHT IN MM
  • 3784.6 WIDTH IN MM
  • 511.175 DEPTH IN MM
  • UL, CSA APPROVAL
  • FLOOR MOUNTING
  • 11 GAUGE BOX/INNER PANEL MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • FOUR DOOR SINGLE ACCESS
  • HEAVY DUTY HINGED BALL BEARING PIN, PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING
  • EUROBEX[R] BRAND
  • INCLUDES LIFTING EYEBOLT
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 5500 MD4 MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 5500 MD4-20
Product Name Multipurpose Floor Mount Enclosure
Width 149 inch (3785 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 715 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.5 inch (88.9 mm)
View Details
2 suppliers
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details