EXM Manufacturing Ltd. Multipurpose Floor Mount Enclosure 5500 DDS604808

Description
TWO DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE/PANEL FINISH ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR 48 INCH 48 WIDTH IN INCH 60 INCH 60 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH 1524 HEIGHT IN MM 1219.2 WIDTH IN MM 203.2 DEPTH IN MM UL, CSA APPROVAL FLOOR MOUNTING 12 GAUGE BOX/COVER, 11 GAUGE INNER PANEL MATERIAL SPECIFICATION FLOOR MOUNTING STAND MOUNTING HARDWARE INDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS CONCEALED HINGED BALL BEARING PIN, 3 POINT LOCKING HANDLE, GASKETED DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5500 DDS MODEL
Datasheet
Description
TWO DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE/PANEL FINISH ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR 48 INCH 48 WIDTH IN INCH 60 INCH 60 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH 1524 HEIGHT IN MM 1219.2 WIDTH IN MM 203.2 DEPTH IN MM UL, CSA APPROVAL FLOOR MOUNTING 12 GAUGE BOX/COVER, 11 GAUGE INNER PANEL MATERIAL SPECIFICATION FLOOR MOUNTING STAND MOUNTING HARDWARE INDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS CONCEALED HINGED BALL BEARING PIN, 3 POINT LOCKING HANDLE, GASKETED DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5500 DDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - 5500 DDS604808 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Floor Mount Enclosure
5500 DDS604808
Multipurpose Floor Mount Enclosure 5500 DDS604808
TWO DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE/PANEL FINISH ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR 48 INCH 48 WIDTH IN INCH 60 INCH 60 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH 1524 HEIGHT IN MM 1219.2 WIDTH IN MM 203.2 DEPTH IN MM UL, CSA APPROVAL FLOOR MOUNTING 12 GAUGE BOX/COVER, 11 GAUGE INNER PANEL MATERIAL SPECIFICATION FLOOR MOUNTING STAND MOUNTING HARDWARE INDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS CONCEALED HINGED BALL BEARING PIN, 3 POINT LOCKING HANDLE, GASKETED DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5500 DDS MODEL
  • TWO DOOR TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE/PANEL FINISH
  • ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR
  • 48 INCH
  • 48 WIDTH IN INCH
  • 60 INCH
  • 60 HEIGHT IN INCH
  • 8 INCH
  • 8 DEPTH IN INCH
  • 1524 HEIGHT IN MM
  • 1219.2 WIDTH IN MM
  • 203.2 DEPTH IN MM
  • UL, CSA APPROVAL
  • FLOOR MOUNTING
  • 12 GAUGE BOX/COVER, 11 GAUGE INNER PANEL MATERIAL SPECIFICATION
  • FLOOR MOUNTING STAND MOUNTING HARDWARE
  • INDOOR SERVICE TYPE
  • TWO DOOR SINGLE ACCESS
  • CONCEALED HINGED BALL BEARING PIN, 3 POINT LOCKING HANDLE, GASKETED DOOR MOUNTING
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 5500 DDS MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 5500 DDS604808
Product Name Multipurpose Floor Mount Enclosure
Width 48 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 106-003 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
4 suppliers
TNXCD Cylindrical Flameproof Enclosure - flameproof-enclosures - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details
System enclosure - 850-819/002-002 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details