EXM Manufacturing Ltd. Multipurpose Wall Mount Enclosure 5412 ESTH242010

Description
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 20 INCH 20 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH 609.6 HEIGHT IN MM 508 WIDTH IN MM 254 DEPTH IN MM UL, CSA APPROVAL NEMA 4/12, IP66 ENCLOSURE HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND WITH FOIL FACED INSULATION OVER INNER SURFACE OF ENCLOSURE, DOOR DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ESTH MODEL
Datasheet
Description
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 20 INCH 20 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH 609.6 HEIGHT IN MM 508 WIDTH IN MM 254 DEPTH IN MM UL, CSA APPROVAL NEMA 4/12, IP66 ENCLOSURE HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND WITH FOIL FACED INSULATION OVER INNER SURFACE OF ENCLOSURE, DOOR DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ESTH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - 5412 ESTH242010 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Wall Mount Enclosure
5412 ESTH242010
Multipurpose Wall Mount Enclosure 5412 ESTH242010
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 20 INCH 20 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH 609.6 HEIGHT IN MM 508 WIDTH IN MM 254 DEPTH IN MM UL, CSA APPROVAL NEMA 4/12, IP66 ENCLOSURE HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND WITH FOIL FACED INSULATION OVER INNER SURFACE OF ENCLOSURE, DOOR DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ESTH MODEL
  • ONE DOOR TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH
  • ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR
  • 20 INCH
  • 20 WIDTH IN INCH
  • 24 INCH
  • 24 HEIGHT IN INCH
  • 10 INCH
  • 10 DEPTH IN INCH
  • 609.6 HEIGHT IN MM
  • 508 WIDTH IN MM
  • 254 DEPTH IN MM
  • UL, CSA APPROVAL
  • NEMA 4/12, IP66 ENCLOSURE
  • HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE
  • 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • EUROBEX[R] BRAND
  • WITH FOIL FACED INSULATION OVER INNER SURFACE OF ENCLOSURE, DOOR
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 5412 ESTH MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 5412 ESTH242010
Product Name Multipurpose Wall Mount Enclosure
Width 20 inch (508 mm)
Depth 10 inch (254 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 4; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 127-910 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers
IP67 Polycarbonate Enclosure With Metric Knockouts - SPCM Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Pushbutton Enclosures; Junction Box
Shape Rectangular
Length 3.94 to 9.84 inch (100 to 250 mm)
View Details
System enclosure - 850-827/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.6 inch (320 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers