EXM Manufacturing Ltd. Multipurpose Wall Mount Enclosure 5412 ESSSC080804

Description
ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED OUTSIDE, ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE INSIDE FINISH WHITE INSIDE BODY/PANEL COLOR 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 4.312 INCH 4.312 DEPTH IN INCH 203.2 HEIGHT IN MM 203.2 WIDTH IN MM 109.525 DEPTH IN MM UL, CSA APPROVAL FEET, WALL MOUNTING NEMA 4/4X, IP66 ENCLOSURE SCREW, GASKETED COVER TYPE 16 GAUGE BODY, 14 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ESSSC MODEL
Datasheet
Description
ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED OUTSIDE, ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE INSIDE FINISH WHITE INSIDE BODY/PANEL COLOR 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 4.312 INCH 4.312 DEPTH IN INCH 203.2 HEIGHT IN MM 203.2 WIDTH IN MM 109.525 DEPTH IN MM UL, CSA APPROVAL FEET, WALL MOUNTING NEMA 4/4X, IP66 ENCLOSURE SCREW, GASKETED COVER TYPE 16 GAUGE BODY, 14 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ESSSC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - 5412 ESSSC080804 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Wall Mount Enclosure
5412 ESSSC080804
Multipurpose Wall Mount Enclosure 5412 ESSSC080804
ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED OUTSIDE, ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE INSIDE FINISH WHITE INSIDE BODY/PANEL COLOR 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 4.312 INCH 4.312 DEPTH IN INCH 203.2 HEIGHT IN MM 203.2 WIDTH IN MM 109.525 DEPTH IN MM UL, CSA APPROVAL FEET, WALL MOUNTING NEMA 4/4X, IP66 ENCLOSURE SCREW, GASKETED COVER TYPE 16 GAUGE BODY, 14 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ESSSC MODEL
  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • SMOOTH BRUSHED OUTSIDE, ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE INSIDE FINISH
  • WHITE INSIDE BODY/PANEL COLOR
  • 8 INCH
  • 8 WIDTH IN INCH
  • 8 INCH
  • 8 HEIGHT IN INCH
  • 4.312 INCH
  • 4.312 DEPTH IN INCH
  • 203.2 HEIGHT IN MM
  • 203.2 WIDTH IN MM
  • 109.525 DEPTH IN MM
  • UL, CSA APPROVAL
  • FEET, WALL MOUNTING
  • NEMA 4/4X, IP66 ENCLOSURE
  • SCREW, GASKETED COVER TYPE
  • 16 GAUGE BODY, 14 GAUGE INNER PANEL MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 5412 ESSSC MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 5412 ESSSC080804
Product Name Multipurpose Wall Mount Enclosure
Width 8 inch (203 mm)
Depth 4.31 inch (110 mm)
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 4; Type 4X
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details