EXM Manufacturing Ltd. Multipurpose Wall Mount Enclosure 5412 ESSP242012

Description
ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 20 INCH 20 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH 609.6 HEIGHT IN MM 508 WIDTH IN MM 304.8 DEPTH IN MM UL, CSA APPROVAL NEMA 4/4X, IP66 ENCLOSURE HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ESSP MODEL
Datasheet
Description
ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 20 INCH 20 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH 609.6 HEIGHT IN MM 508 WIDTH IN MM 304.8 DEPTH IN MM UL, CSA APPROVAL NEMA 4/4X, IP66 ENCLOSURE HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ESSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - 5412 ESSP242012 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Wall Mount Enclosure
5412 ESSP242012
Multipurpose Wall Mount Enclosure 5412 ESSP242012
ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 20 INCH 20 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH 609.6 HEIGHT IN MM 508 WIDTH IN MM 304.8 DEPTH IN MM UL, CSA APPROVAL NEMA 4/4X, IP66 ENCLOSURE HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ESSP MODEL
  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH
  • ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR
  • 20 INCH
  • 20 WIDTH IN INCH
  • 24 INCH
  • 24 HEIGHT IN INCH
  • 12 INCH
  • 12 DEPTH IN INCH
  • 609.6 HEIGHT IN MM
  • 508 WIDTH IN MM
  • 304.8 DEPTH IN MM
  • UL, CSA APPROVAL
  • NEMA 4/4X, IP66 ENCLOSURE
  • HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE
  • 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 5412 ESSP MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 5412 ESSP242012
Product Name Multipurpose Wall Mount Enclosure
Width 20 inch (508 mm)
Depth 12 inch (305 mm)
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 4; Type 4X
Unlock Full Specs
to access all available technical data

Similar Products

Styrene Instrument Case - 762 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.75 inch (121 mm)
View Details
2 suppliers
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details