EXM Manufacturing Ltd. Multipurpose Wall Mount Enclosure 5412 ESSBU423608

Description
ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED OUTSIDE, ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE INSIDE FINISH WHITE INSIDE BODY/PANEL COLOR 36 INCH 36 WIDTH IN INCH 42 INCH 42 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH 1066.8 HEIGHT IN MM 914.4 WIDTH IN MM 203.2 DEPTH IN MM UL, CSA APPROVAL NEMA 4/4X, IP66 ENCLOSURE HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND BUTTABLE ENCLOSURE DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ESSBU MODEL
Datasheet
Description
ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED OUTSIDE, ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE INSIDE FINISH WHITE INSIDE BODY/PANEL COLOR 36 INCH 36 WIDTH IN INCH 42 INCH 42 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH 1066.8 HEIGHT IN MM 914.4 WIDTH IN MM 203.2 DEPTH IN MM UL, CSA APPROVAL NEMA 4/4X, IP66 ENCLOSURE HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND BUTTABLE ENCLOSURE DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ESSBU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - 5412 ESSBU423608 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Wall Mount Enclosure
5412 ESSBU423608
Multipurpose Wall Mount Enclosure 5412 ESSBU423608
ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED OUTSIDE, ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE INSIDE FINISH WHITE INSIDE BODY/PANEL COLOR 36 INCH 36 WIDTH IN INCH 42 INCH 42 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH 1066.8 HEIGHT IN MM 914.4 WIDTH IN MM 203.2 DEPTH IN MM UL, CSA APPROVAL NEMA 4/4X, IP66 ENCLOSURE HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND BUTTABLE ENCLOSURE DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ESSBU MODEL
  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • SMOOTH BRUSHED OUTSIDE, ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE INSIDE FINISH
  • WHITE INSIDE BODY/PANEL COLOR
  • 36 INCH
  • 36 WIDTH IN INCH
  • 42 INCH
  • 42 HEIGHT IN INCH
  • 8 INCH
  • 8 DEPTH IN INCH
  • 1066.8 HEIGHT IN MM
  • 914.4 WIDTH IN MM
  • 203.2 DEPTH IN MM
  • UL, CSA APPROVAL
  • NEMA 4/4X, IP66 ENCLOSURE
  • HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE
  • 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • EUROBEX[R] BRAND
  • BUTTABLE ENCLOSURE
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 5412 ESSBU MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 5412 ESSBU423608
Product Name Multipurpose Wall Mount Enclosure
Width 36 inch (914 mm)
Depth 8 inch (203 mm)
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 4; Type 4X
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 703 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
3 suppliers
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details