EXM Manufacturing Ltd. Multipurpose Wall Mount Enclosure 5412 ESSBU363016

Description
ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED OUTSIDE, ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE INSIDE FINISH WHITE INSIDE BODY/PANEL COLOR 30 INCH 30 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 16 INCH 16 DEPTH IN INCH 914.4 HEIGHT IN MM 762 WIDTH IN MM 406.4 DEPTH IN MM UL, CSA APPROVAL NEMA 4/4X, IP66 ENCLOSURE HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND BUTTABLE ENCLOSURE DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ESSBU MODEL
Datasheet
Description
ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED OUTSIDE, ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE INSIDE FINISH WHITE INSIDE BODY/PANEL COLOR 30 INCH 30 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 16 INCH 16 DEPTH IN INCH 914.4 HEIGHT IN MM 762 WIDTH IN MM 406.4 DEPTH IN MM UL, CSA APPROVAL NEMA 4/4X, IP66 ENCLOSURE HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND BUTTABLE ENCLOSURE DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ESSBU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - 5412 ESSBU363016 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Wall Mount Enclosure
5412 ESSBU363016
Multipurpose Wall Mount Enclosure 5412 ESSBU363016
ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED OUTSIDE, ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE INSIDE FINISH WHITE INSIDE BODY/PANEL COLOR 30 INCH 30 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 16 INCH 16 DEPTH IN INCH 914.4 HEIGHT IN MM 762 WIDTH IN MM 406.4 DEPTH IN MM UL, CSA APPROVAL NEMA 4/4X, IP66 ENCLOSURE HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND BUTTABLE ENCLOSURE DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ESSBU MODEL
  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • SMOOTH BRUSHED OUTSIDE, ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE INSIDE FINISH
  • WHITE INSIDE BODY/PANEL COLOR
  • 30 INCH
  • 30 WIDTH IN INCH
  • 36 INCH
  • 36 HEIGHT IN INCH
  • 16 INCH
  • 16 DEPTH IN INCH
  • 914.4 HEIGHT IN MM
  • 762 WIDTH IN MM
  • 406.4 DEPTH IN MM
  • UL, CSA APPROVAL
  • NEMA 4/4X, IP66 ENCLOSURE
  • HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE
  • 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • EUROBEX[R] BRAND
  • BUTTABLE ENCLOSURE
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 5412 ESSBU MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 5412 ESSBU363016
Product Name Multipurpose Wall Mount Enclosure
Width 30 inch (762 mm)
Depth 16 inch (406 mm)
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 4; Type 4X
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 36-704-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Plastic, Phenolic
View Details
2 suppliers
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details