EXM Manufacturing Ltd. Multipurpose Wall Mount Enclosure 5412 ES201208

Description
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 12 INCH 12 WIDTH IN INCH 20 INCH 20 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH 508 HEIGHT IN MM 304.8 WIDTH IN MM 203.2 DEPTH IN MM UL, CSA APPROVAL NEMA 4/12, IP66 ENCLOSURE HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ES MODEL
Datasheet
Description
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 12 INCH 12 WIDTH IN INCH 20 INCH 20 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH 508 HEIGHT IN MM 304.8 WIDTH IN MM 203.2 DEPTH IN MM UL, CSA APPROVAL NEMA 4/12, IP66 ENCLOSURE HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ES MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - 5412 ES201208 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Wall Mount Enclosure
5412 ES201208
Multipurpose Wall Mount Enclosure 5412 ES201208
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 12 INCH 12 WIDTH IN INCH 20 INCH 20 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH 508 HEIGHT IN MM 304.8 WIDTH IN MM 203.2 DEPTH IN MM UL, CSA APPROVAL NEMA 4/12, IP66 ENCLOSURE HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5412 ES MODEL
  • ONE DOOR TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH
  • ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR
  • 12 INCH
  • 12 WIDTH IN INCH
  • 20 INCH
  • 20 HEIGHT IN INCH
  • 8 INCH
  • 8 DEPTH IN INCH
  • 508 HEIGHT IN MM
  • 304.8 WIDTH IN MM
  • 203.2 DEPTH IN MM
  • UL, CSA APPROVAL
  • NEMA 4/12, IP66 ENCLOSURE
  • HINGED, GASKETED, QUARTERTURN LOCK COVER TYPE
  • 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 5412 ES MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 5412 ES201208
Product Name Multipurpose Wall Mount Enclosure
Width 12 inch (305 mm)
Depth 8 inch (203 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 4; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228927 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.06 inch (230 mm)
Width 9.06 inch (230 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details