EXM Manufacturing Ltd. Multipurpose Wall Mount Enclosure 5300 ESDD304812

Description
TWO DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 48 INCH 48 WIDTH IN INCH 30 INCH 30 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH 762 HEIGHT IN MM 1219.2 WIDTH IN MM 304.8 DEPTH IN MM CSA APPROVAL NEMA 3/3R, IP64 ENCLOSURE HINGED, GASKETED, 3 POINT PADLOCKABLE HANDLE COVER TYPE 14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5300 ESDD MODEL
Datasheet
Description
TWO DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 48 INCH 48 WIDTH IN INCH 30 INCH 30 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH 762 HEIGHT IN MM 1219.2 WIDTH IN MM 304.8 DEPTH IN MM CSA APPROVAL NEMA 3/3R, IP64 ENCLOSURE HINGED, GASKETED, 3 POINT PADLOCKABLE HANDLE COVER TYPE 14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5300 ESDD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - 5300 ESDD304812 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Wall Mount Enclosure
5300 ESDD304812
Multipurpose Wall Mount Enclosure 5300 ESDD304812
TWO DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR 48 INCH 48 WIDTH IN INCH 30 INCH 30 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH 762 HEIGHT IN MM 1219.2 WIDTH IN MM 304.8 DEPTH IN MM CSA APPROVAL NEMA 3/3R, IP64 ENCLOSURE HINGED, GASKETED, 3 POINT PADLOCKABLE HANDLE COVER TYPE 14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 5300 ESDD MODEL
  • TWO DOOR TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH
  • ANSI/ASA 61 GRAY BODY, WHITE PANEL COLOR
  • 48 INCH
  • 48 WIDTH IN INCH
  • 30 INCH
  • 30 HEIGHT IN INCH
  • 12 INCH
  • 12 DEPTH IN INCH
  • 762 HEIGHT IN MM
  • 1219.2 WIDTH IN MM
  • 304.8 DEPTH IN MM
  • CSA APPROVAL
  • NEMA 3/3R, IP64 ENCLOSURE
  • HINGED, GASKETED, 3 POINT PADLOCKABLE HANDLE COVER TYPE
  • 14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 5300 ESDD MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 5300 ESDD304812
Product Name Multipurpose Wall Mount Enclosure
Width 48 inch (1219 mm)
Depth 12 inch (305 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 3; Type 3R
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 129-455 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.97 inch (50.04 mm)
View Details
3 suppliers
ESA Enclosures - esa-1 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details