EXM Manufacturing Ltd. Utility Box - Steel 5100 ESDD364212

Description
UTILITY TYPE 42 INCH 42 WIDTH IN INCH 36 INCH 12 INCH 12 DEPTH IN INCH UL, CSA APPROVAL EUROBEX[R] BRAND ENCLOSURE NEMA 1, IP20 DEPTH IN INCH - UOM IN WIDTH IN INCH - UOM IN 5100 ESDD MODEL
Datasheet
Description
UTILITY TYPE 42 INCH 42 WIDTH IN INCH 36 INCH 12 INCH 12 DEPTH IN INCH UL, CSA APPROVAL EUROBEX[R] BRAND ENCLOSURE NEMA 1, IP20 DEPTH IN INCH - UOM IN WIDTH IN INCH - UOM IN 5100 ESDD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Utility Box - Steel - 5100 ESDD364212 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Utility Box - Steel
5100 ESDD364212
Utility Box - Steel 5100 ESDD364212
UTILITY TYPE 42 INCH 42 WIDTH IN INCH 36 INCH 12 INCH 12 DEPTH IN INCH UL, CSA APPROVAL EUROBEX[R] BRAND ENCLOSURE NEMA 1, IP20 DEPTH IN INCH - UOM IN WIDTH IN INCH - UOM IN 5100 ESDD MODEL
  • UTILITY TYPE
  • 42 INCH
  • 42 WIDTH IN INCH
  • 36 INCH
  • 12 INCH
  • 12 DEPTH IN INCH
  • UL, CSA APPROVAL
  • EUROBEX[R] BRAND
  • ENCLOSURE NEMA 1, IP20
  • DEPTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • 5100 ESDD MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 5100 ESDD364212
Product Name Utility Box - Steel
Width 42 inch (1067 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
System enclosure - 850-817/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 23.62 inch (600 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers
Stainless Steel Enclosures - inoCASE A4 - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.51 to 16.92 inch (140 to 430 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details