EXM Manufacturing Ltd. Utility Box - Steel 5100 ESDD244208

Description
UTILITY TYPE 42 INCH 42 WIDTH IN INCH 24 INCH 8 INCH 8 DEPTH IN INCH UL, CSA APPROVAL EUROBEX[R] BRAND ENCLOSURE NEMA 1, IP20 DEPTH IN INCH - UOM IN WIDTH IN INCH - UOM IN 5100 ESDD MODEL
Datasheet
Description
UTILITY TYPE 42 INCH 42 WIDTH IN INCH 24 INCH 8 INCH 8 DEPTH IN INCH UL, CSA APPROVAL EUROBEX[R] BRAND ENCLOSURE NEMA 1, IP20 DEPTH IN INCH - UOM IN WIDTH IN INCH - UOM IN 5100 ESDD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Utility Box - Steel - 5100 ESDD244208 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Utility Box - Steel
5100 ESDD244208
Utility Box - Steel 5100 ESDD244208
UTILITY TYPE 42 INCH 42 WIDTH IN INCH 24 INCH 8 INCH 8 DEPTH IN INCH UL, CSA APPROVAL EUROBEX[R] BRAND ENCLOSURE NEMA 1, IP20 DEPTH IN INCH - UOM IN WIDTH IN INCH - UOM IN 5100 ESDD MODEL
  • UTILITY TYPE
  • 42 INCH
  • 42 WIDTH IN INCH
  • 24 INCH
  • 8 INCH
  • 8 DEPTH IN INCH
  • UL, CSA APPROVAL
  • EUROBEX[R] BRAND
  • ENCLOSURE NEMA 1, IP20
  • DEPTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • 5100 ESDD MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 5100 ESDD244208
Product Name Utility Box - Steel
Width 42 inch (1067 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details