EXM Manufacturing Ltd. Utility Box - Steel 5100 ESCH080804

Description
UTILITY TYPE 8 INCH 8 WIDTH IN INCH 8 INCH 4 INCH 4 DEPTH IN INCH 1 GANG(S) UL, CSA APPROVAL EUROBEX[R] BRAND ENCLOSURE NEMA 1, IP20 DEPTH IN INCH - UOM IN WIDTH IN INCH - UOM IN 5100 ESCH MODEL
Datasheet
Description
UTILITY TYPE 8 INCH 8 WIDTH IN INCH 8 INCH 4 INCH 4 DEPTH IN INCH 1 GANG(S) UL, CSA APPROVAL EUROBEX[R] BRAND ENCLOSURE NEMA 1, IP20 DEPTH IN INCH - UOM IN WIDTH IN INCH - UOM IN 5100 ESCH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Utility Box - Steel - 5100 ESCH080804 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Utility Box - Steel
5100 ESCH080804
Utility Box - Steel 5100 ESCH080804
UTILITY TYPE 8 INCH 8 WIDTH IN INCH 8 INCH 4 INCH 4 DEPTH IN INCH 1 GANG(S) UL, CSA APPROVAL EUROBEX[R] BRAND ENCLOSURE NEMA 1, IP20 DEPTH IN INCH - UOM IN WIDTH IN INCH - UOM IN 5100 ESCH MODEL
  • UTILITY TYPE
  • 8 INCH
  • 8 WIDTH IN INCH
  • 8 INCH
  • 4 INCH
  • 4 DEPTH IN INCH
  • 1 GANG(S)
  • UL, CSA APPROVAL
  • EUROBEX[R] BRAND
  • ENCLOSURE NEMA 1, IP20
  • DEPTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • 5100 ESCH MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 5100 ESCH080804
Product Name Utility Box - Steel
Width 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414PHRG - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details