EXM Manufacturing Ltd. Utility Box - Steel 5100 ESCH080604

Description
UTILITY TYPE 6 INCH 6 WIDTH IN INCH 8 INCH 4 INCH 4 DEPTH IN INCH 1 GANG(S) UL, CSA APPROVAL EUROBEX[R] BRAND ENCLOSURE NEMA 1, IP20 DEPTH IN INCH - UOM IN WIDTH IN INCH - UOM IN 5100 ESCH MODEL
Datasheet
Description
UTILITY TYPE 6 INCH 6 WIDTH IN INCH 8 INCH 4 INCH 4 DEPTH IN INCH 1 GANG(S) UL, CSA APPROVAL EUROBEX[R] BRAND ENCLOSURE NEMA 1, IP20 DEPTH IN INCH - UOM IN WIDTH IN INCH - UOM IN 5100 ESCH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Utility Box - Steel - 5100 ESCH080604 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Utility Box - Steel
5100 ESCH080604
Utility Box - Steel 5100 ESCH080604
UTILITY TYPE 6 INCH 6 WIDTH IN INCH 8 INCH 4 INCH 4 DEPTH IN INCH 1 GANG(S) UL, CSA APPROVAL EUROBEX[R] BRAND ENCLOSURE NEMA 1, IP20 DEPTH IN INCH - UOM IN WIDTH IN INCH - UOM IN 5100 ESCH MODEL
  • UTILITY TYPE
  • 6 INCH
  • 6 WIDTH IN INCH
  • 8 INCH
  • 4 INCH
  • 4 DEPTH IN INCH
  • 1 GANG(S)
  • UL, CSA APPROVAL
  • EUROBEX[R] BRAND
  • ENCLOSURE NEMA 1, IP20
  • DEPTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • 5100 ESCH MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 5100 ESCH080604
Product Name Utility Box - Steel
Width 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJB enclosure - flameproof ex d iib h2 enclosures ejb - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
General Purpose Enclosures - 1228921 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
Polyester Enclosures - polyKOM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures; Junction Box
Shape Rectangular; Square
Length 3.14 to 15.74 inch (79.76 to 400 mm)
View Details