EXM Manufacturing Ltd. Datacommunication Cabinet 2500 PC702524SS

Description
14 GAUGE 304 STAINLESS STEEL MATERIAL 25 INCH W X 24 INCH D X 70 INCH H SIZE POWDER COATED CABINET, RAL 7001 GRAY BOX/SHELF, RAL 9001 BEIGE DOOR/PLATE COLOR PC APPLICATION DRIP SHIELD, MONITOR SHELF, POURED GASKET MOUNTING HARDWARE DOOR WITH 1/4 INCH LEXAN WINDOW, SWING LOCK HANDLE 2500 PC MODEL
Datasheet
Description
14 GAUGE 304 STAINLESS STEEL MATERIAL 25 INCH W X 24 INCH D X 70 INCH H SIZE POWDER COATED CABINET, RAL 7001 GRAY BOX/SHELF, RAL 9001 BEIGE DOOR/PLATE COLOR PC APPLICATION DRIP SHIELD, MONITOR SHELF, POURED GASKET MOUNTING HARDWARE DOOR WITH 1/4 INCH LEXAN WINDOW, SWING LOCK HANDLE 2500 PC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - 2500 PC702524SS - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Datacommunication Cabinet
2500 PC702524SS
Datacommunication Cabinet 2500 PC702524SS
14 GAUGE 304 STAINLESS STEEL MATERIAL 25 INCH W X 24 INCH D X 70 INCH H SIZE POWDER COATED CABINET, RAL 7001 GRAY BOX/SHELF, RAL 9001 BEIGE DOOR/PLATE COLOR PC APPLICATION DRIP SHIELD, MONITOR SHELF, POURED GASKET MOUNTING HARDWARE DOOR WITH 1/4 INCH LEXAN WINDOW, SWING LOCK HANDLE 2500 PC MODEL
  • 14 GAUGE 304 STAINLESS STEEL MATERIAL
  • 25 INCH W X 24 INCH D X 70 INCH H SIZE
  • POWDER COATED CABINET, RAL 7001 GRAY BOX/SHELF, RAL 9001 BEIGE DOOR/PLATE COLOR
  • PC APPLICATION
  • DRIP SHIELD, MONITOR SHELF, POURED GASKET MOUNTING HARDWARE
  • DOOR WITH 1/4 INCH LEXAN WINDOW, SWING LOCK HANDLE
  • 2500 PC MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 2500 PC702524SS
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 715 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.5 inch (88.9 mm)
View Details
2 suppliers
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details