EXM Manufacturing Ltd. Datacommunication Cabinet 2500 CPU381224SS

Description
PEDESTAL CABINET WITH SHELF TYPE 14 GAUGE 304 STAINLESS STEEL MATERIAL 24 INCH D X 38 INCH H SIZE POWDER COATED CABINET, RAL 7001 GRAY BOX/SHELF, RAL 9001 BEIGE DOOR/PLATE COLOR PC APPLICATION PEDESTAL MOUNTING DRIP SHIELD, POURED GASKET MOUNTING HARDWARE DOOR WITH 1/4 INCH LEXAN WINDOW, KEY LOCK HANDLE 2500 MODEL
Datasheet
Description
PEDESTAL CABINET WITH SHELF TYPE 14 GAUGE 304 STAINLESS STEEL MATERIAL 24 INCH D X 38 INCH H SIZE POWDER COATED CABINET, RAL 7001 GRAY BOX/SHELF, RAL 9001 BEIGE DOOR/PLATE COLOR PC APPLICATION PEDESTAL MOUNTING DRIP SHIELD, POURED GASKET MOUNTING HARDWARE DOOR WITH 1/4 INCH LEXAN WINDOW, KEY LOCK HANDLE 2500 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - 2500 CPU381224SS - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Datacommunication Cabinet
2500 CPU381224SS
Datacommunication Cabinet 2500 CPU381224SS
PEDESTAL CABINET WITH SHELF TYPE 14 GAUGE 304 STAINLESS STEEL MATERIAL 24 INCH D X 38 INCH H SIZE POWDER COATED CABINET, RAL 7001 GRAY BOX/SHELF, RAL 9001 BEIGE DOOR/PLATE COLOR PC APPLICATION PEDESTAL MOUNTING DRIP SHIELD, POURED GASKET MOUNTING HARDWARE DOOR WITH 1/4 INCH LEXAN WINDOW, KEY LOCK HANDLE 2500 MODEL
  • PEDESTAL CABINET WITH SHELF TYPE
  • 14 GAUGE 304 STAINLESS STEEL MATERIAL
  • 24 INCH D X 38 INCH H SIZE
  • POWDER COATED CABINET, RAL 7001 GRAY BOX/SHELF, RAL 9001 BEIGE DOOR/PLATE COLOR
  • PC APPLICATION
  • PEDESTAL MOUNTING
  • DRIP SHIELD, POURED GASKET MOUNTING HARDWARE
  • DOOR WITH 1/4 INCH LEXAN WINDOW, KEY LOCK HANDLE
  • 2500 MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 2500 CPU381224SS
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 703 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
3 suppliers
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details