EXM Manufacturing Ltd. Consolet 1500 CS122409

Description
CONTROL TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED BASE FINISH ANSI/ASA 61 GRAY COLOR 24 INCH 24 WIDTH IN INCH 10.718 INCH 10.718 HEIGHT IN INCH 9.562 INCH 9.562 DEPTH IN INCH 24 INCH CONTROL PANEL WIDTH 12 INCH CONTROL PANEL HEIGHT 24 CONTROL PANEL WIDTH IN INCH 12 CONTROL PANEL HEIGHT IN INCH UL, CSA APPROVAL DESKTOP, MACHINE, PEDESTAL MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE 35/55 DEG CONTROL PANEL ANGLE CONTINUOUS HINGE FLANGE MOUNTED QUARTER TURN LOCK, GASKETED CONTROL PANEL MOUNTING DUST/OIL TIGHT CONSOLET CONTROL PANEL HEIGHT IN INCH - UOM IN CONTROL PANEL WIDTH IN INCH - UOM IN DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN 1500 CS MODEL
Datasheet
Description
CONTROL TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED BASE FINISH ANSI/ASA 61 GRAY COLOR 24 INCH 24 WIDTH IN INCH 10.718 INCH 10.718 HEIGHT IN INCH 9.562 INCH 9.562 DEPTH IN INCH 24 INCH CONTROL PANEL WIDTH 12 INCH CONTROL PANEL HEIGHT 24 CONTROL PANEL WIDTH IN INCH 12 CONTROL PANEL HEIGHT IN INCH UL, CSA APPROVAL DESKTOP, MACHINE, PEDESTAL MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE 35/55 DEG CONTROL PANEL ANGLE CONTINUOUS HINGE FLANGE MOUNTED QUARTER TURN LOCK, GASKETED CONTROL PANEL MOUNTING DUST/OIL TIGHT CONSOLET CONTROL PANEL HEIGHT IN INCH - UOM IN CONTROL PANEL WIDTH IN INCH - UOM IN DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN 1500 CS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Consolet - 1500 CS122409 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
CONTROL TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED BASE FINISH ANSI/ASA 61 GRAY COLOR 24 INCH 24 WIDTH IN INCH 10.718 INCH 10.718 HEIGHT IN INCH 9.562 INCH 9.562 DEPTH IN INCH 24 INCH CONTROL PANEL WIDTH 12 INCH CONTROL PANEL HEIGHT 24 CONTROL PANEL WIDTH IN INCH 12 CONTROL PANEL HEIGHT IN INCH UL, CSA APPROVAL DESKTOP, MACHINE, PEDESTAL MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE 35/55 DEG CONTROL PANEL ANGLE CONTINUOUS HINGE FLANGE MOUNTED QUARTER TURN LOCK, GASKETED CONTROL PANEL MOUNTING DUST/OIL TIGHT CONSOLET CONTROL PANEL HEIGHT IN INCH - UOM IN CONTROL PANEL WIDTH IN INCH - UOM IN DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN 1500 CS MODEL
  • CONTROL TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED BASE FINISH
  • ANSI/ASA 61 GRAY COLOR
  • 24 INCH
  • 24 WIDTH IN INCH
  • 10.718 INCH
  • 10.718 HEIGHT IN INCH
  • 9.562 INCH
  • 9.562 DEPTH IN INCH
  • 24 INCH CONTROL PANEL WIDTH
  • 12 INCH CONTROL PANEL HEIGHT
  • 24 CONTROL PANEL WIDTH IN INCH
  • 12 CONTROL PANEL HEIGHT IN INCH
  • UL, CSA APPROVAL
  • DESKTOP, MACHINE, PEDESTAL MOUNTING
  • NEMA 12/13, IP65 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • 35/55 DEG CONTROL PANEL ANGLE
  • CONTINUOUS HINGE FLANGE MOUNTED QUARTER TURN LOCK, GASKETED CONTROL PANEL MOUNTING
  • DUST/OIL TIGHT CONSOLET
  • CONTROL PANEL HEIGHT IN INCH - UOM IN
  • CONTROL PANEL WIDTH IN INCH - UOM IN
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • 1500 CS MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 1500 CS122409
Product Name Consolet
Type Consolet Enclosures
Width 24 inch (610 mm)
Depth 9.56 inch (243 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 130-003 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
3 suppliers
System enclosure - 850-827/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.6 inch (320 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
ESP pre-assembled junction boxes - esp pre assembled junction boxes - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details