EXM Manufacturing Ltd. Consolet 1500 CS081207

Description
CONTROL TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED BASE FINISH ANSI/ASA 61 GRAY COLOR 12 INCH 12 WIDTH IN INCH 7.437 INCH 7.437 HEIGHT IN INCH 7.281 INCH 7.281 DEPTH IN INCH 12 INCH CONTROL PANEL WIDTH 8 INCH CONTROL PANEL HEIGHT 12 CONTROL PANEL WIDTH IN INCH 8 CONTROL PANEL HEIGHT IN INCH UL, CSA APPROVAL DESKTOP, MACHINE, PEDESTAL MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE 35/55 DEG CONTROL PANEL ANGLE CONTINUOUS HINGE FLANGE MOUNTED QUARTER TURN LOCK, GASKETED CONTROL PANEL MOUNTING DUST/OIL TIGHT CONSOLET CONTROL PANEL HEIGHT IN INCH - UOM IN CONTROL PANEL WIDTH IN INCH - UOM IN DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN 1500 CS MODEL
Datasheet
Description
CONTROL TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED BASE FINISH ANSI/ASA 61 GRAY COLOR 12 INCH 12 WIDTH IN INCH 7.437 INCH 7.437 HEIGHT IN INCH 7.281 INCH 7.281 DEPTH IN INCH 12 INCH CONTROL PANEL WIDTH 8 INCH CONTROL PANEL HEIGHT 12 CONTROL PANEL WIDTH IN INCH 8 CONTROL PANEL HEIGHT IN INCH UL, CSA APPROVAL DESKTOP, MACHINE, PEDESTAL MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE 35/55 DEG CONTROL PANEL ANGLE CONTINUOUS HINGE FLANGE MOUNTED QUARTER TURN LOCK, GASKETED CONTROL PANEL MOUNTING DUST/OIL TIGHT CONSOLET CONTROL PANEL HEIGHT IN INCH - UOM IN CONTROL PANEL WIDTH IN INCH - UOM IN DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN 1500 CS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Consolet - 1500 CS081207 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
CONTROL TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED BASE FINISH ANSI/ASA 61 GRAY COLOR 12 INCH 12 WIDTH IN INCH 7.437 INCH 7.437 HEIGHT IN INCH 7.281 INCH 7.281 DEPTH IN INCH 12 INCH CONTROL PANEL WIDTH 8 INCH CONTROL PANEL HEIGHT 12 CONTROL PANEL WIDTH IN INCH 8 CONTROL PANEL HEIGHT IN INCH UL, CSA APPROVAL DESKTOP, MACHINE, PEDESTAL MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE 35/55 DEG CONTROL PANEL ANGLE CONTINUOUS HINGE FLANGE MOUNTED QUARTER TURN LOCK, GASKETED CONTROL PANEL MOUNTING DUST/OIL TIGHT CONSOLET CONTROL PANEL HEIGHT IN INCH - UOM IN CONTROL PANEL WIDTH IN INCH - UOM IN DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN 1500 CS MODEL
  • CONTROL TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED BASE FINISH
  • ANSI/ASA 61 GRAY COLOR
  • 12 INCH
  • 12 WIDTH IN INCH
  • 7.437 INCH
  • 7.437 HEIGHT IN INCH
  • 7.281 INCH
  • 7.281 DEPTH IN INCH
  • 12 INCH CONTROL PANEL WIDTH
  • 8 INCH CONTROL PANEL HEIGHT
  • 12 CONTROL PANEL WIDTH IN INCH
  • 8 CONTROL PANEL HEIGHT IN INCH
  • UL, CSA APPROVAL
  • DESKTOP, MACHINE, PEDESTAL MOUNTING
  • NEMA 12/13, IP65 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • 35/55 DEG CONTROL PANEL ANGLE
  • CONTINUOUS HINGE FLANGE MOUNTED QUARTER TURN LOCK, GASKETED CONTROL PANEL MOUNTING
  • DUST/OIL TIGHT CONSOLET
  • CONTROL PANEL HEIGHT IN INCH - UOM IN
  • CONTROL PANEL WIDTH IN INCH - UOM IN
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • 1500 CS MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 1500 CS081207
Product Name Consolet
Type Consolet Enclosures
Width 12 inch (305 mm)
Depth 7.28 inch (185 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 715 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.5 inch (88.9 mm)
View Details
2 suppliers
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details