EXM Manufacturing Ltd. Pull/Junction Box 1300 DWPF242408

Description
UNFLANGED TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 24 INCH 24 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH 609.6 HEIGHT IN MM 609.6 WIDTH IN MM UL, CSA APPROVAL 203.2 DEPTH IN MM WALL MOUNTING NEMA 3/3R, IP64 ENCLOSURE GASKETED, SCREW ON COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1300 DWPF MODEL
Datasheet
Description
UNFLANGED TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 24 INCH 24 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH 609.6 HEIGHT IN MM 609.6 WIDTH IN MM UL, CSA APPROVAL 203.2 DEPTH IN MM WALL MOUNTING NEMA 3/3R, IP64 ENCLOSURE GASKETED, SCREW ON COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1300 DWPF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - 1300 DWPF242408 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Pull/Junction Box
1300 DWPF242408
Pull/Junction Box 1300 DWPF242408
UNFLANGED TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 24 INCH 24 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH 609.6 HEIGHT IN MM 609.6 WIDTH IN MM UL, CSA APPROVAL 203.2 DEPTH IN MM WALL MOUNTING NEMA 3/3R, IP64 ENCLOSURE GASKETED, SCREW ON COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1300 DWPF MODEL
  • UNFLANGED TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH
  • ANSI/ASA 61 GRAY COLOR
  • 24 INCH
  • 24 WIDTH IN INCH
  • 24 INCH
  • 24 HEIGHT IN INCH
  • 8 INCH
  • 8 DEPTH IN INCH
  • 609.6 HEIGHT IN MM
  • 609.6 WIDTH IN MM
  • UL, CSA APPROVAL
  • 203.2 DEPTH IN MM
  • WALL MOUNTING
  • NEMA 3/3R, IP64 ENCLOSURE
  • GASKETED, SCREW ON COVER TYPE
  • 16/14 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 1300 DWPF MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 1300 DWPF242408
Product Name Pull/Junction Box
Type Junction Box
Width 24 inch (610 mm)
Depth 8 inch (203 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 3; Type 3R
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 701 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.81 inch (173 mm)
View Details
2 suppliers
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details