EXM Manufacturing Ltd. Pull/Junction Box 1300 DWPF121004

Description
UNFLANGED TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 10 INCH 10 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH 304.8 HEIGHT IN MM 254 WIDTH IN MM UL, CSA APPROVAL 101.6 DEPTH IN MM WALL MOUNTING NEMA 3/3R, IP64 ENCLOSURE GASKETED, SCREW ON COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1300 DWPF MODEL
Datasheet
Description
UNFLANGED TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 10 INCH 10 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH 304.8 HEIGHT IN MM 254 WIDTH IN MM UL, CSA APPROVAL 101.6 DEPTH IN MM WALL MOUNTING NEMA 3/3R, IP64 ENCLOSURE GASKETED, SCREW ON COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1300 DWPF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - 1300 DWPF121004 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Pull/Junction Box
1300 DWPF121004
Pull/Junction Box 1300 DWPF121004
UNFLANGED TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 10 INCH 10 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH 304.8 HEIGHT IN MM 254 WIDTH IN MM UL, CSA APPROVAL 101.6 DEPTH IN MM WALL MOUNTING NEMA 3/3R, IP64 ENCLOSURE GASKETED, SCREW ON COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1300 DWPF MODEL
  • UNFLANGED TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH
  • ANSI/ASA 61 GRAY COLOR
  • 10 INCH
  • 10 WIDTH IN INCH
  • 12 INCH
  • 12 HEIGHT IN INCH
  • 4 INCH
  • 4 DEPTH IN INCH
  • 304.8 HEIGHT IN MM
  • 254 WIDTH IN MM
  • UL, CSA APPROVAL
  • 101.6 DEPTH IN MM
  • WALL MOUNTING
  • NEMA 3/3R, IP64 ENCLOSURE
  • GASKETED, SCREW ON COVER TYPE
  • 16/14 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 1300 DWPF MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 1300 DWPF121004
Product Name Pull/Junction Box
Type Junction Box
Width 10 inch (254 mm)
Depth 4 inch (102 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 3; Type 3R
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 702 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.38 inch (213 mm)
View Details
3 suppliers
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details