EXM Manufacturing Ltd. Pull/Junction Box 1300 151206

Description
UNFLANGED TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 12 INCH 12 WIDTH IN INCH 15 INCH 15 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH 381 HEIGHT IN MM 304.8 WIDTH IN MM UL, CSA APPROVAL 152.4 DEPTH IN MM NEMA 3/3R, IP22 ENCLOSURE SLIP ON WITH SCREW COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE (2) (1/2 INCH-3/4 INCH), (2) (3/4 INCH-1 INCH), (1) (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT KNOCKOUT SIZE 5 KNOCKOUT(S) BOTTOM KNOCKOUT LOCATION EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1300 MODEL
Datasheet
Description
UNFLANGED TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 12 INCH 12 WIDTH IN INCH 15 INCH 15 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH 381 HEIGHT IN MM 304.8 WIDTH IN MM UL, CSA APPROVAL 152.4 DEPTH IN MM NEMA 3/3R, IP22 ENCLOSURE SLIP ON WITH SCREW COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE (2) (1/2 INCH-3/4 INCH), (2) (3/4 INCH-1 INCH), (1) (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT KNOCKOUT SIZE 5 KNOCKOUT(S) BOTTOM KNOCKOUT LOCATION EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1300 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - 1300 151206 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Pull/Junction Box
1300 151206
Pull/Junction Box 1300 151206
UNFLANGED TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 12 INCH 12 WIDTH IN INCH 15 INCH 15 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH 381 HEIGHT IN MM 304.8 WIDTH IN MM UL, CSA APPROVAL 152.4 DEPTH IN MM NEMA 3/3R, IP22 ENCLOSURE SLIP ON WITH SCREW COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE (2) (1/2 INCH-3/4 INCH), (2) (3/4 INCH-1 INCH), (1) (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT KNOCKOUT SIZE 5 KNOCKOUT(S) BOTTOM KNOCKOUT LOCATION EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1300 MODEL
  • UNFLANGED TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH
  • ANSI/ASA 61 GRAY COLOR
  • 12 INCH
  • 12 WIDTH IN INCH
  • 15 INCH
  • 15 HEIGHT IN INCH
  • 6 INCH
  • 6 DEPTH IN INCH
  • 381 HEIGHT IN MM
  • 304.8 WIDTH IN MM
  • UL, CSA APPROVAL
  • 152.4 DEPTH IN MM
  • NEMA 3/3R, IP22 ENCLOSURE
  • SLIP ON WITH SCREW COVER TYPE
  • 16/14 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • (2) (1/2 INCH-3/4 INCH), (2) (3/4 INCH-1 INCH), (1) (1 INCH-1 1/4 INCH) CONCENTRIC KNOCKOUT KNOCKOUT SIZE
  • 5 KNOCKOUT(S)
  • BOTTOM KNOCKOUT LOCATION
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 1300 MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 1300 151206
Product Name Pull/Junction Box
Type Junction Box
Width 12 inch (305 mm)
Depth 6 inch (152 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Styrene Instrument Case - 762 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.75 inch (121 mm)
View Details
2 suppliers
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details