EXM Manufacturing Ltd. Multipurpose Wall Mount Enclosure 1100 MC302010

Description
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 20 INCH 20 WIDTH IN INCH 30 INCH 30 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH 762 HEIGHT IN MM 508 WIDTH IN MM 254 DEPTH IN MM CSA APPROVAL NEMA 1, IP20 ENCLOSURE HINGED, PADLOCKABLE CATCH COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1100 MC MODEL
Datasheet
Description
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 20 INCH 20 WIDTH IN INCH 30 INCH 30 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH 762 HEIGHT IN MM 508 WIDTH IN MM 254 DEPTH IN MM CSA APPROVAL NEMA 1, IP20 ENCLOSURE HINGED, PADLOCKABLE CATCH COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1100 MC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - 1100 MC302010 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Multipurpose Wall Mount Enclosure
1100 MC302010
Multipurpose Wall Mount Enclosure 1100 MC302010
ONE DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 20 INCH 20 WIDTH IN INCH 30 INCH 30 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH 762 HEIGHT IN MM 508 WIDTH IN MM 254 DEPTH IN MM CSA APPROVAL NEMA 1, IP20 ENCLOSURE HINGED, PADLOCKABLE CATCH COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM 1100 MC MODEL
  • ONE DOOR TYPE
  • STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED POLYESTER POWER OVER PHOSPHATIZED SURFACE FINISH
  • ANSI/ASA 61 GRAY COLOR
  • 20 INCH
  • 20 WIDTH IN INCH
  • 30 INCH
  • 30 HEIGHT IN INCH
  • 10 INCH
  • 10 DEPTH IN INCH
  • 762 HEIGHT IN MM
  • 508 WIDTH IN MM
  • 254 DEPTH IN MM
  • CSA APPROVAL
  • NEMA 1, IP20 ENCLOSURE
  • HINGED, PADLOCKABLE CATCH COVER TYPE
  • 16/14 GAUGE MATERIAL SPECIFICATION
  • EUROBEX[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • 1100 MC MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Industrial Enclosures
Product Number 1100 MC302010
Product Name Multipurpose Wall Mount Enclosure
Width 20 inch (508 mm)
Depth 10 inch (254 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 1
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 5.87 inch (149 mm)
Width 3.13 inch (79.4 mm)
Features RoHS Compliant
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details